Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 850JA

Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.) Insertion loss of apx. 1 db. Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance. Distortion is apx. 1.5% @ 20 Hz. under full power. Electrostatic shield between pri. & sec. connected to the green lead. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Includes mounting hardware. Lead length: Min. 4" Shipping weight 0.4 lb. (0.18 kg).
Request a Quote Datasheet
Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.) Insertion loss of apx. 1 db. Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance. Distortion is apx. 1.5% @ 20 Hz. under full power. Electrostatic shield between pri. & sec. connected to the green lead. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Includes mounting hardware. Lead length: Min. 4" Shipping weight 0.4 lb. (0.18 kg).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 850JA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
850JA
Transformers - Audio Transformers - Signal Level 850JA
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.) Insertion loss of apx. 1 db. Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance. Distortion is apx. 1.5% @ 20 Hz. under full power. Electrostatic shield between pri. & sec. connected to the green lead. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Includes mounting hardware. Lead length: Min. 4" Shipping weight 0.4 lb. (0.18 kg).

Features

  • Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware.
  • Sealed case and wax potted core internally for stable characteristics and long life.
  • Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.)
  • Insertion loss of apx. 1 db.
  • Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance.
  • Distortion is apx. 1.5% @ 20 Hz. under full power.
  • Electrostatic shield between pri. & sec. connected to the green lead.
  • Humbucking construction
  • Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching.
  • Includes mounting hardware.
  • Lead length: Min. 4"
  • Shipping weight 0.4 lb. (0.18 kg).
Supplier's Site
Audio Transformers - HM5193-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM5193-ND
Audio Transformers HM5193-ND
600, 150/150 Impedance Primary Ohms 4.8k, 1.2k/1.2k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

600, 150/150 Impedance Primary Ohms 4.8k, 1.2k/1.2k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Transformers - 850JA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
850JA
Transformers 850JA
AUDIO TX B-CAST W/ LEADS

AUDIO TX B-CAST W/ LEADS

Buy Now
Shenzhen, China
Transformers - Audio Transformers
850JA
Transformers - Audio Transformers 850JA
TRANSFORMER AUDIO BROADCAST

TRANSFORMER AUDIO BROADCAST

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
850JA
Audio Transformers / Signal Transformers 850JA
Audio Transformers / Signal Transformers Audio/Sealed 150/600 OutputLine/LineBase

Audio Transformers / Signal Transformers Audio/Sealed 150/600 OutputLine/LineBase

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 850JA HM5193-ND 850JA 850JA 850JA
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Line Transformers - Autotransformers - 168H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Standards RoHS
View Details
4 suppliers
Transformers - Chokes & Reactors - 155G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Power Transformers - 160E16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - Tube/Valve Audio - 124D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
5 suppliers