Hammond Manufacturing Company Inc. Audio Transformers 850H

Description
600, 150/150 Impedance Primary Ohms 1.2k, 300/300 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Request a Quote Datasheet
Description
600, 150/150 Impedance Primary Ohms 1.2k, 300/300 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 850H-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
850H-ND
Audio Transformers 850H-ND
600, 150/150 Impedance Primary Ohms 1.2k, 300/300 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

600, 150/150 Impedance Primary Ohms 1.2k, 300/300 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
850H
Transformers - Audio Transformers 850H
TRANS AUDIO 150/600 300/1.2K IMP

TRANS AUDIO 150/600 300/1.2K IMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
850H
Audio Transformers / Signal Transformers 850H
Audio Transformers / Signal Transformers 150/600 300/1200

Audio Transformers / Signal Transformers 150/600 300/1200

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 850H-ND 850H 850H
Product Name Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
GA3568, HA3809 Flyback Transformers for Akros AS1135 PoE Controller - GA3568-DL GA3568-DLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
PC Mount Split Pack™ Power Transformers - F24-500 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Pulse Transformers - 486-5478-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers