Hammond Manufacturing Company Inc. Audio Transformers 841

Description
20k, 5k/5k Impedance Primary Ohms 200, 50/50 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
Request a Quote Datasheet
Description
20k, 5k/5k Impedance Primary Ohms 200, 50/50 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 841HM-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
841HM-ND
Audio Transformers 841HM-ND
20k, 5k/5k Impedance Primary Ohms 200, 50/50 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount

20k, 5k/5k Impedance Primary Ohms 200, 50/50 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
841
Transformers - Audio Transformers 841
TRANSFMR AUDIO 5K/20K 50/200 IMP

TRANSFMR AUDIO 5K/20K 50/200 IMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
841
Audio Transformers / Signal Transformers 841
Audio Transformers / Signal Transformers 5K/20K 50/200

Audio Transformers / Signal Transformers 5K/20K 50/200

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 841HM-ND 841 841
Product Name Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E7 Hz
View Details
Transformers - Power Transformers - 1182R110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details