Hammond Manufacturing Company Inc. Audio Transformers 834

Description
20k, 5k/5k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms 1:4 Audio Transformer 50Hz ~ 15kHz Chassis Mount
Request a Quote Datasheet
Description
20k, 5k/5k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms 1:4 Audio Transformer 50Hz ~ 15kHz Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 834HM-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
834HM-ND
Audio Transformers 834HM-ND
20k, 5k/5k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms 1:4 Audio Transformer 50Hz ~ 15kHz Chassis Mount

20k, 5k/5k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms 1:4 Audio Transformer 50Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
834
Audio Transformers / Signal Transformers 834
Audio Transformers / Signal Transformers 5K/20K 10K/40K

Audio Transformers / Signal Transformers 5K/20K 10K/40K

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
834
Transformers - Audio Transformers 834
TRANSFR AUDIO 5K/20K 10K/40K IMP

TRANSFR AUDIO 5K/20K 10K/40K IMP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 834HM-ND 834 834
Product Name Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0235-D101TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0022TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details