Hammond Manufacturing Company Inc. Audio Transformers 813

Description
600, 150/150 Impedance Primary Ohms 2.4k, 600/600 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
Request a Quote Datasheet
Description
600, 150/150 Impedance Primary Ohms 2.4k, 600/600 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 813-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
813-ND
Audio Transformers 813-ND
600, 150/150 Impedance Primary Ohms 2.4k, 600/600 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount

600, 150/150 Impedance Primary Ohms 2.4k, 600/600 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
813
Transformers - Audio Transformers 813
TRANS AUDIO 150/600 720/2880 IMP

TRANS AUDIO 150/600 720/2880 IMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
813
Audio Transformers / Signal Transformers 813
Audio Transformers / Signal Transformers 125/500 600/2400

Audio Transformers / Signal Transformers 125/500 600/2400

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 813-ND 813 813
Product Name Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
HP1 Series Hexa-Path Magnetics - HP1-0102 HP1-0102LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
PC Mount Split Pack™ Power Transformers - F28-700 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Pulse Transformers - ITNA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers