Hammond Manufacturing Company Inc. Audio Transformers 806

Description
30, 7.5/7.5 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
Request a Quote Datasheet
Description
30, 7.5/7.5 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 806HM-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
806HM-ND
Audio Transformers 806HM-ND
30, 7.5/7.5 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount

30, 7.5/7.5 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
806
Audio Transformers / Signal Transformers 806
Audio Transformers / Signal Transformers 7.5/30 10K/40K

Audio Transformers / Signal Transformers 7.5/30 10K/40K

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
806
Transformers - Audio Transformers 806
TRANSFR AUDIO 7.5/30 10K/40K IMP

TRANSFR AUDIO 7.5/30 10K/40K IMP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 806HM-ND 806 806
Product Name Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - PB3169-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details