Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 802A

Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance. Electrostatic shield between pri. & sec. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max. Shipping weight 0.5 lb. (0.2 kg)
Request a Quote Datasheet
Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance. Electrostatic shield between pri. & sec. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max. Shipping weight 0.5 lb. (0.2 kg)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 802A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
802A
Transformers - Audio Transformers - Signal Level 802A
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance. Electrostatic shield between pri. & sec. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max. Shipping weight 0.5 lb. (0.2 kg)

Features

  • Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware.
  • Includes wire leads (minimum length of 4").
  • Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz.
  • Insertion loss of apx. 1 db.
  • Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance.
  • Electrostatic shield between pri. & sec.
  • Humbucking construction
  • Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching.
  • Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max.
  • Shipping weight 0.5 lb. (0.2 kg)
Supplier's Site
Transformers - 802A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
802A
Transformers 802A
AUDIO TX B-CAST W/ LEADS

AUDIO TX B-CAST W/ LEADS

Buy Now
Audio Transformer - 162-802A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Transformer
162-802A
Audio Transformer 162-802A
AUDIO TRANSFORMER Product overview: 802A from Hammond Manufacturing is an Audio Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 162-802A can be used for catalog matching and distributor lookup.

AUDIO TRANSFORMER Product overview: 802A from Hammond Manufacturing is an Audio Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 162-802A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Transformers - 802A - 908470-802A - Win Source Electronics
Laguna Hills, CA, United States
Audio Transformers - 802A
908470-802A
Audio Transformers - 802A 908470-802A
Manufacturer: Hammond Manufacturing Win Source Part Number: 908470-802A Series: 800A Features: Impedance Primary Ohms Impedance Secondary Ohms - Audio Transformer 50Hz ~ 15kHz Chassis Mount Package: Bulk Mounting: Chassis Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.2000

Manufacturer: Hammond Manufacturing
Win Source Part Number: 908470-802A
Series: 800A
Features: Impedance Primary Ohms Impedance Secondary Ohms - Audio Transformer 50Hz ~ 15kHz Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
802A
Transformers - Audio Transformers 802A
AUDIO TRANSFORMER

AUDIO TRANSFORMER

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 802A 802A 162-802A 908470-802A 802A
Product Name Transformers - Audio Transformers - Signal Level Transformers Audio Transformer Audio Transformers - 802A Transformers - Audio Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1581H6 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Power Transformers - 185C36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Power Transformers - 1182U110-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2 suppliers
Transformers - Audio Transformers - Speaker Level - 117E4 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers