Hammond Manufacturing Company Inc. Pulse Transformers 602A

Description
2.06mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet
Description
2.06mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 602A-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
602A-ND
Pulse Transformers 602A-ND
2.06mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1:1 Through Hole

2.06mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1:1 Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
602A
Transformers - Pulse Transformers 602A
TRANSFORMER PULSE 2060UH 1.5DCR

TRANSFORMER PULSE 2060UH 1.5DCR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 602A-ND 602A
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - 1537F - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details