Hammond Manufacturing Company Inc. Pulse Transformers 601F

Description
9.5µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet
Description
9.5µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 601F-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
601F-ND
Pulse Transformers 601F-ND
9.5µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Through Hole

9.5µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
601F
Transformers - Pulse Transformers 601F
TRANSFORMER PULSE 9.5UH .4DCR

TRANSFORMER PULSE 9.5UH .4DCR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 601F-ND 601F
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A8-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 350 VA
View Details
Audio Transformers - 140A-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details