Hammond Manufacturing Company Inc. Pulse Transformers 601A

Description
2.06mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet
Description
2.06mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 601A-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
601A-ND
Pulse Transformers 601A-ND
2.06mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Through Hole

2.06mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
601A
Transformers - Pulse Transformers 601A
TRANSFORMER PULSE 2060UH 1.5DCR

TRANSFORMER PULSE 2060UH 1.5DCR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 601A-ND 601A
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A13-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 2000 VA
View Details
Transformers - 1537P - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details