Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 560L

Description
Features Rugged black epoxy potted case with 9 pin connections (.025" square by 0.5" long). Frequency response minimum @ 0 dbm +/- 1 db max. (+/- 0.5 db is typical) of 30 Hz. to 30 Khz., except 560Q which is 30 Hz. to 15 Khz. - see data sheets below for more detail. Higher signal levels possible with reduced low frequency performance. Insertion loss of 1 db maximum Electrostatic shield between primary & secondary connected to core and brought out to pin "SH". Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primaries and secondaries can be reversed for impedance matching. Overall dimensions 1.64" (41.7 mm) x 1.33" (33.8 mm) x 0.85" (21.6 mm) high max. Shipping weight 4 oz. (0.1 kg)
Request a Quote Datasheet
Description
Features Rugged black epoxy potted case with 9 pin connections (.025" square by 0.5" long). Frequency response minimum @ 0 dbm +/- 1 db max. (+/- 0.5 db is typical) of 30 Hz. to 30 Khz., except 560Q which is 30 Hz. to 15 Khz. - see data sheets below for more detail. Higher signal levels possible with reduced low frequency performance. Insertion loss of 1 db maximum Electrostatic shield between primary & secondary connected to core and brought out to pin "SH". Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primaries and secondaries can be reversed for impedance matching. Overall dimensions 1.64" (41.7 mm) x 1.33" (33.8 mm) x 0.85" (21.6 mm) high max. Shipping weight 4 oz. (0.1 kg)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 560L - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
560L
Transformers - Audio Transformers - Signal Level 560L
Features Rugged black epoxy potted case with 9 pin connections (.025" square by 0.5" long). Frequency response minimum @ 0 dbm +/- 1 db max. (+/- 0.5 db is typical) of 30 Hz. to 30 Khz., except 560Q which is 30 Hz. to 15 Khz. - see data sheets below for more detail. Higher signal levels possible with reduced low frequency performance. Insertion loss of 1 db maximum Electrostatic shield between primary & secondary connected to core and brought out to pin "SH". Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primaries and secondaries can be reversed for impedance matching. Overall dimensions 1.64" (41.7 mm) x 1.33" (33.8 mm) x 0.85" (21.6 mm) high max. Shipping weight 4 oz. (0.1 kg)

Features

  • Rugged black epoxy potted case with 9 pin connections (.025" square by 0.5" long).
  • Frequency response minimum @ 0 dbm +/- 1 db max. (+/- 0.5 db is typical) of 30 Hz. to 30 Khz., except 560Q which is 30 Hz. to 15 Khz. - see data sheets below for more detail.
  • Higher signal levels possible with reduced low frequency performance.
  • Insertion loss of 1 db maximum
  • Electrostatic shield between primary & secondary connected to core and brought out to pin "SH".
  • Humbucking construction
  • Balanced split windings on pri. & sec. for circuit versatility.
  • Primaries and secondaries can be reversed for impedance matching.
  • Overall dimensions 1.64" (41.7 mm) x 1.33" (33.8 mm) x 0.85" (21.6 mm) high max.
  • Shipping weight 4 oz. (0.1 kg)
Supplier's Site
Audio Transformer - 162-560L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Transformer
162-560L
Audio Transformer 162-560L
TRANSFR AUDIO 150/600 5K/20K IMP Product overview: 560L from Hammond Manufacturing is an Audio Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 162-560L can be used for catalog matching and distributor lookup.

TRANSFR AUDIO 150/600 5K/20K IMP Product overview: 560L from Hammond Manufacturing is an Audio Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 162-560L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - 560L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
560L
Transformers 560L
AUDIO TX BROADCAST PC MOUNT

AUDIO TX BROADCAST PC MOUNT

Buy Now
Audio Transformers - HM5157-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM5157-ND
Audio Transformers HM5157-ND
600, 150/150 Impedance Primary Ohms 20k, 5k/5k Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Through Hole

600, 150/150 Impedance Primary Ohms 20k, 5k/5k Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Through Hole

Buy Now Datasheet
Audio Transformers - 560L - 856581-560L - Win Source Electronics
Laguna Hills, CA, United States
Audio Transformers - 560L
856581-560L
Audio Transformers - 560L 856581-560L
Manufacturer: Hammond Manufacturing Win Source Part Number: 856581-560L Series: 560 Features: Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Package: Bulk Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Other Part Number: 560L-ND, HM5157

Manufacturer: Hammond Manufacturing
Win Source Part Number: 856581-560L
Series: 560
Features: Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer
Package: Bulk
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Other Part Number: 560L-ND, HM5157

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
560L
Audio Transformers / Signal Transformers 560L
Audio Transformers / Signal Transformers LOW PROFILE

Audio Transformers / Signal Transformers LOW PROFILE

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
560L
Transformers - Audio Transformers 560L
TRANSFR AUDIO 150/600 5K/20K IMP

TRANSFR AUDIO 150/600 5K/20K IMP

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 560L 162-560L 560L HM5157-ND 856581-560L 560L 560L
Product Name Transformers - Audio Transformers - Signal Level Audio Transformer Transformers Audio Transformers Audio Transformers - 560L Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1536Z - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Audio Transformers - Signal Level - 140NEX - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 1182L30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Power Transformers - 1182N240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers