Key Features:
Three sizes come with a steel rear surface.
15 degree slope
30 degree slope
Shown unassembled
"Console Metal, Steel Gray Slanted Top 13.800"" L x 7.090"" W (350.52mm x 180.09mm) X 3.930"" (99.82mm)"
Hammond 519-0920 Desktop Enclosure
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 519-0920 | HM2171-ND | 519-0920 | 232774 |
| Product Name | Small Enclosures - General Purpose Metal | Boxes | Enclosures, Boxes, & Cases | Desktop Enclosures |
| Type | Electronic and Instrument Enclosures | Console Enclosures; Junction Box | Junction Box | |
| Length | 13.7 inch (348 mm) | 13.78 inch (350 mm) | ||
| Width | 6.9 inch (175 mm) | 7.09 inch (180 mm) | ||
| Depth | 3.78 inch (96.01 mm) | 3.94 inch (100 mm) | ||
| Material | Steel; Steel | Steel | Aluminum; Aluminium, steel |