Key Features:
Three sizes come with a steel rear surface.
15 degree slope
30 degree slope
Shown unassembled
Grey std console case,193x159x58/34mm
"Console Metal, Steel Gray Slanted Top 6.170"" L x 7.580"" W (156.72mm x 192.53mm) X 2.270"" (57.66mm)"
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 515-0930 | 515-0930 | 232746 | HM2164-ND |
| Product Name | Small Enclosures - General Purpose Metal | Enclosures, Boxes, & Cases | Desktop Enclosures | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Console Enclosures | Console Enclosures; Junction Box |
| Length | 7.4 inch (188 mm) | 7.6 inch (193 mm) | ||
| Width | 6 inch (152 mm) | 6.26 inch (159 mm) | ||
| Depth | 2.13 inch (54.1 mm) | 2.28 inch (58 mm) | ||
| Material | Steel; Steel | Aluminum; Aluminium, steel | Steel |