Key Features:
Three sizes come with a steel rear surface.
15 degree slope
30 degree slope
Shown unassembled
"Console Metal, Steel Gray Slanted Top 6.260"" L x 6.080"" W (159.00mm x 154.43mm) X 2.270"" (57.66mm)"
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 515-0920 | 515-0920 | HM2163-ND |
| Product Name | Small Enclosures - General Purpose Metal | Enclosures, Boxes, & Cases | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Console Enclosures; Junction Box |
| Length | 6 inch (152 mm) | ||
| Width | 6 inch (152 mm) | ||
| Depth | 2.13 inch (54.1 mm) |