Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 513-0900

Description
Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include two horizontal rows of ventilation. Choice of sloping or vertical sides by reversing case. Sold pre-assembled with a two tone grey powder coat finish. Top is dark satin gray. Bottom, front & back is smooth light grey. Comes with four self adhesive rubber feet and required hardware. Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws).
Request a Quote Datasheet
Description
Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include two horizontal rows of ventilation. Choice of sloping or vertical sides by reversing case. Sold pre-assembled with a two tone grey powder coat finish. Top is dark satin gray. Bottom, front & back is smooth light grey. Comes with four self adhesive rubber feet and required hardware. Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 513-0900 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
513-0900
Small Enclosures - General Purpose Metal 513-0900
Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include two horizontal rows of ventilation. Choice of sloping or vertical sides by reversing case. Sold pre-assembled with a two tone grey powder coat finish. Top is dark satin gray. Bottom, front & back is smooth light grey. Comes with four self adhesive rubber feet and required hardware. Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws).

Key Features:

  • 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.).
  • Sides include two horizontal rows of ventilation.
  • Choice of sloping or vertical sides by reversing case.
  • Sold pre-assembled with a two tone grey powder coat finish. Top is dark satin gray. Bottom, front & back is smooth light grey.
  • Comes with four self adhesive rubber feet and required hardware.
  • Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws).
Supplier's Site
Boxes - HM2161-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray End Panel(s) 8.660"" L x 4.940"" W (219.96mm x 125.48mm) X 3.730"" (94.74mm)"

"Box Metal, Steel Gray End Panel(s) 8.660"" L x 4.940"" W (219.96mm x 125.48mm) X 3.730"" (94.74mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 513-0900 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
513-0900
Enclosures, Boxes, & Cases 513-0900
UTILITY CASE

UTILITY CASE

Buy Now
Enclosure;Instrument;Ventilated;18ga.Steel;4.75W x 8.63L x 3.5H;Feet/Hdwr Incl. - 70165893 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Instrument;Ventilated;18ga.Steel;4.75W x 8.63L x 3.5H;Feet/Hdwr Incl.
70165893
Enclosure;Instrument;Ventilated;18ga.Steel;4.75W x 8.63L x 3.5H;Feet/Hdwr Incl. 70165893
Enclosure;Instrument ;Ventilated;18ga.Ste el;4.75W x 8.63L x 3.5H;Feet/Hdwr Incl.

Enclosure;Instrument;Ventilated;18ga.Steel;4.75W x 8.63L x 3.5H;Feet/Hdwr Incl.

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 513-0900 HM2161-ND 513-0900 70165893
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases Enclosure;Instrument;Ventilated;18ga.Steel;4.75W x 8.63L x 3.5H;Feet/Hdwr Incl.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures; Console Enclosures
Length 8.63 inch (219 mm) 8.63 inch (219 mm)
Width 4.75 inch (121 mm) 4.75 inch (121 mm)
Depth 3.5 inch (88.9 mm)
Material Steel; Steel Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418B10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1412X - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
3 suppliers