Key Features:
"Box Metal, Steel Gray End Panel(s) 7.090"" L x 3.840"" W (180.09mm x 97.54mm) X 2.900"" (73.66mm)"
Enclosure;Instrument
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 511-0900 | HM2159-ND | 511-0900 | 70165891 |
| Product Name | Small Enclosures - General Purpose Metal | Boxes | Enclosures, Boxes, & Cases | Enclosure;Instrument;Ventilated;18ga.Steel;3.63W x 7.0L x 2.75H;Feet/Hdwr Incl. |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures; Console Enclosures |
| Length | 7 inch (178 mm) | 7 inch (178 mm) | ||
| Width | 3.63 inch (92.2 mm) | 3.63 inch (92.2 mm) | ||
| Depth | 2.75 inch (69.85 mm) | |||
| Material | Steel; Steel | Steel | Steel |