Key Features:
Three sizes come with a steel rear surface.
15 degree slope
30 degree slope
Shown unassembled
"Console Metal, Steel Gray Slanted Top 7.740"" L x 7.150"" W (196.60mm x 181.61mm) X 3.930"" (99.82mm)"
ENCLOSURE;ALUMINUM;1
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 500-0940 | HM2158-ND | 500-0940 | 70165889 |
| Product Name | Small Enclosures - General Purpose Metal | Boxes | Enclosures, Boxes, & Cases | ENCLOSURE;ALUMINUM;15 DEGREE SLOPE;VENTED SIDES;7.6X7X3.78 |
| Type | Electronic and Instrument Enclosures | Console Enclosures; Junction Box | Junction Box | Electronic and Instrument Enclosures; Console Enclosures |
| Length | 7 inch (178 mm) | 3.78 inch (96.01 mm) | ||
| Width | 7.6 inch (193 mm) | 7.6 inch (193 mm) | ||
| Depth | 3.78 inch (96.01 mm) | 7 inch (178 mm) | ||
| Material | Steel; Steel | Steel | Steel |