Hammond Manufacturing Company Inc. Electrical - Disconnect - Floormount Enclosures 2UDCP726112FFTC

Description
Application Designed to accept the following dis­connect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse Type C361 disconnect swtches and operator mechanisms, and type C371 circuit breakers and circuit breaker operating mechanisms. Flex ShaftTM handle operators for circuit breakers. General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices, Class 9422TG1, or TG2 devices. Refer to the Universal Disconnect Selection Guide. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 10 gauge steel with smooth, continuously welded seams. Body stiffeners are included in the larger enclosures for extra rigidity. 15" floor stands are welded to the enclosure. Flange trough Collar (FTC) around door opening excludes liquids and contaminants. Heavy duty lifting eyes are anchored into reinforced top corners. Removable doors are secured with heavy duty lift-off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mech­­anism with heavy duty roller ends is provided for ease of door closing. Oil resistant gaskets are permanently secured. The left door is the master door. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Note Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Flange Disconnect Operator Adaptor Kits Additional Inner Panels Door Stop Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 2UDCP604912FFTC - 60.13 48.88 12.13 56.00 44.00 2UDCP606112FFTC - 60.13 60.88 12.13 56.00 56.00 2UDCP726112FFTC - 72.13 60.88 12.13 68.00 56.00 2UDCP727312FFTC - 72.13 72.88 12.13 68.00 68.00 2UDCP727318FFTC - 72.13 72.88 18.13 68.00 68.00
Request a Quote Datasheet
Description
Application Designed to accept the following dis­connect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse Type C361 disconnect swtches and operator mechanisms, and type C371 circuit breakers and circuit breaker operating mechanisms. Flex ShaftTM handle operators for circuit breakers. General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices, Class 9422TG1, or TG2 devices. Refer to the Universal Disconnect Selection Guide. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 10 gauge steel with smooth, continuously welded seams. Body stiffeners are included in the larger enclosures for extra rigidity. 15" floor stands are welded to the enclosure. Flange trough Collar (FTC) around door opening excludes liquids and contaminants. Heavy duty lifting eyes are anchored into reinforced top corners. Removable doors are secured with heavy duty lift-off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mech­­anism with heavy duty roller ends is provided for ease of door closing. Oil resistant gaskets are permanently secured. The left door is the master door. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Note Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Flange Disconnect Operator Adaptor Kits Additional Inner Panels Door Stop Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 2UDCP604912FFTC - 60.13 48.88 12.13 56.00 44.00 2UDCP606112FFTC - 60.13 60.88 12.13 56.00 56.00 2UDCP726112FFTC - 72.13 60.88 12.13 68.00 56.00 2UDCP727312FFTC - 72.13 72.88 12.13 68.00 68.00 2UDCP727318FFTC - 72.13 72.88 18.13 68.00 68.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Disconnect - Floormount Enclosures - 2UDCP726112FFTC - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Disconnect - Floormount Enclosures
2UDCP726112FFTC
Electrical - Disconnect - Floormount Enclosures 2UDCP726112FFTC
Application Designed to accept the following dis­connect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse Type C361 disconnect swtches and operator mechanisms, and type C371 circuit breakers and circuit breaker operating mechanisms. Flex ShaftTM handle operators for circuit breakers. General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices, Class 9422TG1, or TG2 devices. Refer to the Universal Disconnect Selection Guide. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 10 gauge steel with smooth, continuously welded seams. Body stiffeners are included in the larger enclosures for extra rigidity. 15" floor stands are welded to the enclosure. Flange trough Collar (FTC) around door opening excludes liquids and contaminants. Heavy duty lifting eyes are anchored into reinforced top corners. Removable doors are secured with heavy duty lift-off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mech­­anism with heavy duty roller ends is provided for ease of door closing. Oil resistant gaskets are permanently secured. The left door is the master door. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Note Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Flange Disconnect Operator Adaptor Kits Additional Inner Panels Door Stop Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 2UDCP604912FFTC - 60.13 48.88 12.13 56.00 44.00 2UDCP606112FFTC - 60.13 60.88 12.13 56.00 56.00 2UDCP726112FFTC - 72.13 60.88 12.13 68.00 56.00 2UDCP727312FFTC - 72.13 72.88 12.13 68.00 68.00 2UDCP727318FFTC - 72.13 72.88 18.13 68.00 68.00

Application

  • Designed to accept the following dis­connect switches and circuit breakers:
    • ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers.
    • Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms.
    • C-H Westinghouse Type C361 disconnect swtches and operator mechanisms, and type C371 circuit breakers and circuit breaker operating mechanisms. Flex ShaftTM handle operators for circuit breakers.
    • General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers.
    • Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers.
    • Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices, Class 9422TG1, or TG2 devices.
  • Refer to the Universal Disconnect Selection Guide.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed from 10 gauge steel with smooth, continuously welded seams.
  • Body stiffeners are included in the larger enclosures for extra rigidity.
  • 15" floor stands are welded to the enclosure.
  • Flange trough Collar (FTC) around door opening excludes liquids and contaminants.
  • Heavy duty lifting eyes are anchored into reinforced top corners.
  • Removable doors are secured with heavy duty lift-off hinges.
  • Formed 10 gauge steel inner panels are provided on collar studs.
  • Panel supports are provided.
  • Center post is removable, providing easy panel installation.
  • Heavy duty three point latching mech­­anism with heavy duty roller ends is provided for ease of door closing.
  • Oil resistant gaskets are permanently secured.
  • The left door is the master door.
  • Master door handle complete with screw defeater and padlock hasp.
  • Slave door handle complete with padlock hasp.
  • A mechanical interlock activated by the master door prevents the auxiliary door from being opened first.
  • The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit.
  • A provision for mounting fluorescent lighting is provided.
  • A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door.
  • A literature pocket is provided.

Note

  • Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer.

Finish

  • Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating.
  • Inner panel is finished in white powder coating.

Accessories

  • Flange Disconnect Operator Adaptor Kits
  • Additional Inner Panels
  • Door Stop Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
2UDCP604912FFTC - 60.13 48.88 12.13 56.00 44.00
2UDCP606112FFTC - 60.13 60.88 12.13 56.00 56.00
2UDCP726112FFTC - 72.13 60.88 12.13 68.00 56.00
2UDCP727312FFTC - 72.13 72.88 12.13 68.00 68.00
2UDCP727318FFTC - 72.13 72.88 18.13 68.00 68.00

Supplier's Site
Racks - 2UDCP726112FFTC-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 13.380"" L x 60.880"" W x 72.130"" H (339.85mm x 1546.35mm x 1832.10mm) Gray"

"Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 13.380"" L x 60.880"" W x 72.130"" H (339.85mm x 1546.35mm x 1832.10mm) Gray"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 2UDCP726112FFTC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2UDCP726112FFTC
Enclosures, Boxes, & Cases 2UDCP726112FFTC
2UDCPFFTC - ASSEMBLY

2UDCPFFTC - ASSEMBLY

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2UDCP726112FFTC 2UDCP726112FFTC-ND 2UDCP726112FFTC
Product Name Electrical - Disconnect - Floormount Enclosures Racks Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Rack Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Disconnect - Floormount Enclosures - 2UD605018FFTC - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60.13 inch (1527 mm)
Width 50 inch (1270 mm)
View Details
3 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001115 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.13 inch (105 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1412X - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
3 suppliers
Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks - DNRR70HDW - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 76.13 inch (1934 mm)
Width 20 inch (508 mm)
View Details
2 suppliers