Hammond Manufacturing Company Inc. Electrical - Disconnect - Floormount Enclosures 2UD726218FFTC

Description
Application Designed to accept the following dis­connect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse Type C361 disconnect swtches and operator mechanisms, and type C371 circuit breakers and circuit breaker operating mechanisms. Flex ShaftTM handle operators for circuit breakers. General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices, Class 9422TG1, or TG2 devices. Refer to the Universal Disconnect Selection Guide. Operator Adaptor Kits All universal series enclosures require one adaptor kit (ordered separately) to adapt the type of disconnect and mechanism to be used. Each brand and type requires a different adaptor kit. Each kit contains an adaptor plate and master door interlocking mechanism. Fully detailed, illustrated instructions are included. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 10 gauge steel with smooth, continuously welded seams. Body stiffeners are included in the larger enclosures for extra rigidity. Flange trough collar (FTC) around door opening excludes liquids and contaminants. 15" floor stands are welded to the enclosure. Removable doors are secured with heavy duty lift-off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mech­­anism with heavy duty roller ends is provided for ease of door closing. Oil resistant gaskets are permanently secured. The right hand door is the master door. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Note Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Flange Disconnect Operator Adaptor Kits Additional Inner Panels Door Stop Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 2UD605012FFTC - 60.13 50.00 12.13 56.00 44.00 2UD605018FFTC - 60.13 50.00 18.13 56.00 44.00 2UD606212FFTC - 60.13 62.00 12.13 56.00 56.00 2UD606218FFTC - 60.13 62.00 18.13 56.00 56.00 2UD726212FFTC - 72.13 62.00 12.13 68.00 56.00 2UD726218FFTC - 72.13 62.00 18.13 68.00 56.00 2UD727412FFTC - 72.13 74.00 12.13 68.00 68.00 2UD727418FFTC - 72.13 74.00 18.13 68.00 68.00 2UD727424FFTC - 72.13 74.00 24.13 68.00 68.00
Request a Quote Datasheet
Description
Application Designed to accept the following dis­connect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse Type C361 disconnect swtches and operator mechanisms, and type C371 circuit breakers and circuit breaker operating mechanisms. Flex ShaftTM handle operators for circuit breakers. General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices, Class 9422TG1, or TG2 devices. Refer to the Universal Disconnect Selection Guide. Operator Adaptor Kits All universal series enclosures require one adaptor kit (ordered separately) to adapt the type of disconnect and mechanism to be used. Each brand and type requires a different adaptor kit. Each kit contains an adaptor plate and master door interlocking mechanism. Fully detailed, illustrated instructions are included. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 10 gauge steel with smooth, continuously welded seams. Body stiffeners are included in the larger enclosures for extra rigidity. Flange trough collar (FTC) around door opening excludes liquids and contaminants. 15" floor stands are welded to the enclosure. Removable doors are secured with heavy duty lift-off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mech­­anism with heavy duty roller ends is provided for ease of door closing. Oil resistant gaskets are permanently secured. The right hand door is the master door. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Note Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Flange Disconnect Operator Adaptor Kits Additional Inner Panels Door Stop Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 2UD605012FFTC - 60.13 50.00 12.13 56.00 44.00 2UD605018FFTC - 60.13 50.00 18.13 56.00 44.00 2UD606212FFTC - 60.13 62.00 12.13 56.00 56.00 2UD606218FFTC - 60.13 62.00 18.13 56.00 56.00 2UD726212FFTC - 72.13 62.00 12.13 68.00 56.00 2UD726218FFTC - 72.13 62.00 18.13 68.00 56.00 2UD727412FFTC - 72.13 74.00 12.13 68.00 68.00 2UD727418FFTC - 72.13 74.00 18.13 68.00 68.00 2UD727424FFTC - 72.13 74.00 24.13 68.00 68.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Disconnect - Floormount Enclosures - 2UD726218FFTC - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Disconnect - Floormount Enclosures
2UD726218FFTC
Electrical - Disconnect - Floormount Enclosures 2UD726218FFTC
Application Designed to accept the following dis­connect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse Type C361 disconnect swtches and operator mechanisms, and type C371 circuit breakers and circuit breaker operating mechanisms. Flex ShaftTM handle operators for circuit breakers. General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices, Class 9422TG1, or TG2 devices. Refer to the Universal Disconnect Selection Guide. Operator Adaptor Kits All universal series enclosures require one adaptor kit (ordered separately) to adapt the type of disconnect and mechanism to be used. Each brand and type requires a different adaptor kit. Each kit contains an adaptor plate and master door interlocking mechanism. Fully detailed, illustrated instructions are included. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 10 gauge steel with smooth, continuously welded seams. Body stiffeners are included in the larger enclosures for extra rigidity. Flange trough collar (FTC) around door opening excludes liquids and contaminants. 15" floor stands are welded to the enclosure. Removable doors are secured with heavy duty lift-off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mech­­anism with heavy duty roller ends is provided for ease of door closing. Oil resistant gaskets are permanently secured. The right hand door is the master door. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Note Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Flange Disconnect Operator Adaptor Kits Additional Inner Panels Door Stop Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 2UD605012FFTC - 60.13 50.00 12.13 56.00 44.00 2UD605018FFTC - 60.13 50.00 18.13 56.00 44.00 2UD606212FFTC - 60.13 62.00 12.13 56.00 56.00 2UD606218FFTC - 60.13 62.00 18.13 56.00 56.00 2UD726212FFTC - 72.13 62.00 12.13 68.00 56.00 2UD726218FFTC - 72.13 62.00 18.13 68.00 56.00 2UD727412FFTC - 72.13 74.00 12.13 68.00 68.00 2UD727418FFTC - 72.13 74.00 18.13 68.00 68.00 2UD727424FFTC - 72.13 74.00 24.13 68.00 68.00

Application

  • Designed to accept the following dis­connect switches and circuit breakers:
    • ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers.
    • Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms.
    • C-H Westinghouse Type C361 disconnect swtches and operator mechanisms, and type C371 circuit breakers and circuit breaker operating mechanisms. Flex ShaftTM handle operators for circuit breakers.
    • General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers.
    • Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers.
    • Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices, Class 9422TG1, or TG2 devices.
  • Refer to the Universal Disconnect Selection Guide.

Operator Adaptor Kits

  • All universal series enclosures require one adaptor kit (ordered separately) to adapt the type of disconnect and mechanism to be used.
  • Each brand and type requires a different adaptor kit.
  • Each kit contains an adaptor plate and master door interlocking mechanism.
  • Fully detailed, illustrated instructions are included.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed from 10 gauge steel with smooth, continuously welded seams.
  • Body stiffeners are included in the larger enclosures for extra rigidity.
  • Flange trough collar (FTC) around door opening excludes liquids and contaminants.
  • 15" floor stands are welded to the enclosure.
  • Removable doors are secured with heavy duty lift-off hinges.
  • Formed 10 gauge steel inner panels are provided on collar studs.
  • Panel supports are provided.
  • Center post is removable, providing easy panel installation.
  • Heavy duty three point latching mech­­anism with heavy duty roller ends is provided for ease of door closing.
  • Oil resistant gaskets are permanently secured.
  • The right hand door is the master door.
  • Master door handle complete with screw defeater and padlock hasp.
  • Slave door handle complete with padlock hasp.
  • A mechanical interlock activated by the master door prevents the auxiliary door from being opened first.
  • The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit.
  • A provision for mounting fluorescent lighting is provided.
  • A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door.
  • A literature pocket is provided.

Note

  • Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer.

Finish

  • Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating.
  • Inner panel is finished in white powder coating.

Accessories

  • Flange Disconnect Operator Adaptor Kits
  • Additional Inner Panels
  • Door Stop Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
2UD605012FFTC - 60.13 50.00 12.13 56.00 44.00
2UD605018FFTC - 60.13 50.00 18.13 56.00 44.00
2UD606212FFTC - 60.13 62.00 12.13 56.00 56.00
2UD606218FFTC - 60.13 62.00 18.13 56.00 56.00
2UD726212FFTC - 72.13 62.00 12.13 68.00 56.00
2UD726218FFTC - 72.13 62.00 18.13 68.00 56.00
2UD727412FFTC - 72.13 74.00 12.13 68.00 68.00
2UD727418FFTC - 72.13 74.00 18.13 68.00 68.00
2UD727424FFTC - 72.13 74.00 24.13 68.00 68.00

Supplier's Site
Racks - 2UD726218FFTC-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 19.380"" L x 62.000"" W x 72.130"" H (492.25mm x 1574.80mm x 1832.10mm) Gray"

"Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 19.380"" L x 62.000"" W x 72.130"" H (492.25mm x 1574.80mm x 1832.10mm) Gray"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 2UD726218FFTC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2UD726218FFTC
Enclosures, Boxes, & Cases 2UD726218FFTC
2UDFFTC - ASSEMBLY

2UDFFTC - ASSEMBLY

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
2UD726218FFTC
Electrical Enclosures 2UD726218FFTC
Electrical Enclosures Type12 Steel 2Door 62x72.13" Floormount

Electrical Enclosures Type12 Steel 2Door 62x72.13" Floormount

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2UD726218FFTC 2UD726218FFTC-ND 2UD726218FFTC 2UD726218FFTC
Product Name Electrical - Disconnect - Floormount Enclosures Racks Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Rack Enclosures Junction Box Electronic and Instrument Enclosures
Length 72.13 inch (1832 mm) 61.99 inch (1575 mm)
Width 62 inch (1575 mm) 61.99 inch (1575 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - C4RR307742DBK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 83.75 inch (2127 mm)
Width 30 inch (762 mm)
View Details
2 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers