Hammond Manufacturing Company Inc. Electrical - Disconnect - Wallmount Enclosures 2UD606212FTC

Description
Application Designed to accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse Type C361 disconnect swtches and operator mechanisms, and type C371 circuit breakers and circuit breaker operating mechanisms. Flex ShaftTM handle operators for circuit breakers. General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices, Class 9422TG1, or TG2 devices. Refer to the Universal Disconnect Selection Guide. Operator Adaptor Kits All universal series enclosures require one adaptor kit (ordered separately) to adapt the type of disconnect and mechanism to be used. Each brand and type requires a different adaptor kit. Each kit contains an adaptor plate and master door interlocking mechanism. Fully detailed, illustrated instructions are included. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 10 gauge steel with smooth, continuously welded seams. Body stiffeners are included in the larger enclosures for extra rigidity. Heavy duty lifting eyes are anchored into reinforced top corners. Flange trough collar (FTC) around door opening excludes liquids and contaminants. Removable doors are secured with heavy duty lift-off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing. Oil resistant gaskets are permanently secured. The right hand door is the master door. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Note Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Door and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating on the inside and outside. Inner panel is finished in white powder coating. Accessories Flange Disconnect Operator Adaptor Kits Additional Inner Panels Door Stop Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 2UD605012FTC - 60.13 50.00 12.13 56.00 44.00 2UD606212FTC - 60.13 62.00 12.13 56.00 56.00 2UD726212FTC - 72.13 62.00 12.13 68.00 56.00 2UD727412FTC - 72.13 74.00 12.13 68.00 68.00
Request a Quote Datasheet
Description
Application Designed to accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse Type C361 disconnect swtches and operator mechanisms, and type C371 circuit breakers and circuit breaker operating mechanisms. Flex ShaftTM handle operators for circuit breakers. General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices, Class 9422TG1, or TG2 devices. Refer to the Universal Disconnect Selection Guide. Operator Adaptor Kits All universal series enclosures require one adaptor kit (ordered separately) to adapt the type of disconnect and mechanism to be used. Each brand and type requires a different adaptor kit. Each kit contains an adaptor plate and master door interlocking mechanism. Fully detailed, illustrated instructions are included. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 10 gauge steel with smooth, continuously welded seams. Body stiffeners are included in the larger enclosures for extra rigidity. Heavy duty lifting eyes are anchored into reinforced top corners. Flange trough collar (FTC) around door opening excludes liquids and contaminants. Removable doors are secured with heavy duty lift-off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing. Oil resistant gaskets are permanently secured. The right hand door is the master door. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Note Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Door and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating on the inside and outside. Inner panel is finished in white powder coating. Accessories Flange Disconnect Operator Adaptor Kits Additional Inner Panels Door Stop Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 2UD605012FTC - 60.13 50.00 12.13 56.00 44.00 2UD606212FTC - 60.13 62.00 12.13 56.00 56.00 2UD726212FTC - 72.13 62.00 12.13 68.00 56.00 2UD727412FTC - 72.13 74.00 12.13 68.00 68.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Disconnect - Wallmount Enclosures - 2UD606212FTC - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Disconnect - Wallmount Enclosures
2UD606212FTC
Electrical - Disconnect - Wallmount Enclosures 2UD606212FTC
Application Designed to accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse Type C361 disconnect swtches and operator mechanisms, and type C371 circuit breakers and circuit breaker operating mechanisms. Flex ShaftTM handle operators for circuit breakers. General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices, Class 9422TG1, or TG2 devices. Refer to the Universal Disconnect Selection Guide. Operator Adaptor Kits All universal series enclosures require one adaptor kit (ordered separately) to adapt the type of disconnect and mechanism to be used. Each brand and type requires a different adaptor kit. Each kit contains an adaptor plate and master door interlocking mechanism. Fully detailed, illustrated instructions are included. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 10 gauge steel with smooth, continuously welded seams. Body stiffeners are included in the larger enclosures for extra rigidity. Heavy duty lifting eyes are anchored into reinforced top corners. Flange trough collar (FTC) around door opening excludes liquids and contaminants. Removable doors are secured with heavy duty lift-off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing. Oil resistant gaskets are permanently secured. The right hand door is the master door. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Note Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Door and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating on the inside and outside. Inner panel is finished in white powder coating. Accessories Flange Disconnect Operator Adaptor Kits Additional Inner Panels Door Stop Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 2UD605012FTC - 60.13 50.00 12.13 56.00 44.00 2UD606212FTC - 60.13 62.00 12.13 56.00 56.00 2UD726212FTC - 72.13 62.00 12.13 68.00 56.00 2UD727412FTC - 72.13 74.00 12.13 68.00 68.00

Application

  • Designed to accept the following disconnect switches and circuit breakers:
    • ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers.
    • Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms.
    • C-H Westinghouse Type C361 disconnect swtches and operator mechanisms, and type C371 circuit breakers and circuit breaker operating mechanisms. Flex ShaftTM handle operators for circuit breakers.
    • General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers.
    • Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers.
    • Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices, Class 9422TG1, or TG2 devices.
  • Refer to the Universal Disconnect Selection Guide.

Operator Adaptor Kits

  • All universal series enclosures require one adaptor kit (ordered separately) to adapt the type of disconnect and mechanism to be used.
  • Each brand and type requires a different adaptor kit.
  • Each kit contains an adaptor plate and master door interlocking mechanism.
  • Fully detailed, illustrated instructions are included.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed from 10 gauge steel with smooth, continuously welded seams.
  • Body stiffeners are included in the larger enclosures for extra rigidity.
  • Heavy duty lifting eyes are anchored into reinforced top corners.
  • Flange trough collar (FTC) around door opening excludes liquids and contaminants.
  • Removable doors are secured with heavy duty lift-off hinges.
  • Formed 10 gauge steel inner panels are provided on collar studs.
  • Panel supports are provided.
  • Center post is removable, providing easy panel installation.
  • Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing.
  • Oil resistant gaskets are permanently secured.
  • The right hand door is the master door.
  • Master door handle complete with screw defeater and padlock hasp.
  • Slave door handle complete with padlock hasp.
  • A mechanical interlock activated by the master door prevents the auxiliary door from being opened first.
  • The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit.
  • A provision for mounting fluorescent lighting is provided.
  • A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door.
  • A literature pocket is provided for the inside of the door.

Note

  • Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer.

Finish

  • Door and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating on the inside and outside.
  • Inner panel is finished in white powder coating.

Accessories

  • Flange Disconnect Operator Adaptor Kits
  • Additional Inner Panels
  • Door Stop Kit
  • Floor Stand Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
2UD605012FTC - 60.13 50.00 12.13 56.00 44.00
2UD606212FTC - 60.13 62.00 12.13 56.00 56.00
2UD726212FTC - 72.13 62.00 12.13 68.00 56.00
2UD727412FTC - 72.13 74.00 12.13 68.00 68.00

Supplier's Site
Enclosures, Boxes, & Cases - 2UD606212FTC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2UD606212FTC
Enclosures, Boxes, & Cases 2UD606212FTC
2UDFTC - ASSEMBLY

2UDFTC - ASSEMBLY

Buy Now
Racks - 2UD606212FTC-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 13.350"" L x 62.000"" W x 60.130"" H (339.09mm x 1574.80mm x 1527.30mm) Gray"

"Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 13.350"" L x 62.000"" W x 60.130"" H (339.09mm x 1574.80mm x 1527.30mm) Gray"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
2UD606212FTC
Electrical Enclosures 2UD606212FTC
Electrical Enclosures Type12 Steel 2Door 62x60.13" Wallmount

Electrical Enclosures Type12 Steel 2Door 62x60.13" Wallmount

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2UD606212FTC 2UD606212FTC 2UD606212FTC-ND 2UD606212FTC
Product Name Electrical - Disconnect - Wallmount Enclosures Enclosures, Boxes, & Cases Racks Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Rack Enclosures Electronic and Instrument Enclosures
Length 60.13 inch (1527 mm) 61.99 inch (1575 mm)
Width 62 inch (1575 mm) 61.99 inch (1575 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 001104-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4B8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JO9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - CSP8523BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details