Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CSFB19

Description
Available in 19" and 24" widths. Variable depth feature allows front to rear adjustment. Installs with either left or right hinging. Mounts onto Rail Support Kits (not included). Clip nuts required for mounting to punched rails. Finished in textured black. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Panel - Part No. - Fits Console Unit - Fits Console Size - Width - Height - A - B 2CSFT19 - Turrets/Terminal 24,36,48,60 19" 8U 15.75 19.28 2CSFT24 - Turrets/Terminal 36,48,60 24" 8U 15.75 24.28 2CSFB19 - Bases 24,36,48,60 19" 12U 22.09 19.28 2CSFB24 - Bases 36,48,60 24" 12U 22.09 24.28
Request a Quote
Description
Available in 19" and 24" widths. Variable depth feature allows front to rear adjustment. Installs with either left or right hinging. Mounts onto Rail Support Kits (not included). Clip nuts required for mounting to punched rails. Finished in textured black. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Panel - Part No. - Fits Console Unit - Fits Console Size - Width - Height - A - B 2CSFT19 - Turrets/Terminal 24,36,48,60 19" 8U 15.75 19.28 2CSFT24 - Turrets/Terminal 36,48,60 24" 8U 15.75 24.28 2CSFB19 - Bases 24,36,48,60 19" 12U 22.09 19.28 2CSFB24 - Bases 36,48,60 24" 12U 22.09 24.28
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CSFB19 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CSFB19
Electrical - Operator Interface - Modular Console System 2CSFB19
Available in 19" and 24" widths. Variable depth feature allows front to rear adjustment. Installs with either left or right hinging. Mounts onto Rail Support Kits (not included). Clip nuts required for mounting to punched rails. Finished in textured black. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Panel - Part No. - Fits Console Unit - Fits Console Size - Width - Height - A - B 2CSFT19 - Turrets/Terminal 24,36,48,60 19" 8U 15.75 19.28 2CSFT24 - Turrets/Terminal 36,48,60 24" 8U 15.75 24.28 2CSFB19 - Bases 24,36,48,60 19" 12U 22.09 19.28 2CSFB24 - Bases 36,48,60 24" 12U 22.09 24.28
  • Available in 19" and 24" widths.
  • Variable depth feature allows front to rear adjustment.
  • Installs with either left or right hinging.
  • Mounts onto Rail Support Kits (not included).
  • Clip nuts required for mounting to punched rails.
  • Finished in textured black.
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Panel -
Part No. - Fits Console Unit - Fits Console Size - Width - Height - A - B
2CSFT19 - Turrets/Terminal 24,36,48,60 19" 8U 15.75 19.28
2CSFT24 - Turrets/Terminal 36,48,60 24" 8U 15.75 24.28
2CSFB19 - Bases 24,36,48,60 19" 12U 22.09 19.28
2CSFB24 - Bases 36,48,60 24" 12U 22.09 24.28

Supplier's Site
Enclosures Accessories and Hardware - 2CSFB19 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2CSFB19
Enclosures Accessories and Hardware 2CSFB19
S2MCS-19 BASE SW FRAME (12U)

S2MCS-19 BASE SW FRAME (12U)

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2CSFB19 2CSFB19
Product Name Electrical - Operator Interface - Modular Console System Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Aluminum - Wallmount Enclosures - 1418N4ALM12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
5 suppliers
Electrical - Modular - HME Series - HFMD1885 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 70.87 inch (1800 mm)
Width 31.5 inch (800 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
6 suppliers