Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CSF24

Description
Generally used in combination with plinth. Provides a raised foot support to relieve back stress. Gives the installation a "finished" appearance. Available in 24", 36", 48" and 60" widths. Maintains NEMA rating of system. Formed 14 gauge steel. Also offered with formed 14 gauge stainless steel. Rubber tread for added traction on footrest surface. Available in light gray and natural stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B 2CLF24 - 2CSF24 - 24.00 2CLF36 - 2CSF36 - 36.00 2CLF48 - 2CSF48 - 48.00 2CLF60 - 2CSF60 - 60.00
Request a Quote
Description
Generally used in combination with plinth. Provides a raised foot support to relieve back stress. Gives the installation a "finished" appearance. Available in 24", 36", 48" and 60" widths. Maintains NEMA rating of system. Formed 14 gauge steel. Also offered with formed 14 gauge stainless steel. Rubber tread for added traction on footrest surface. Available in light gray and natural stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B 2CLF24 - 2CSF24 - 24.00 2CLF36 - 2CSF36 - 36.00 2CLF48 - 2CSF48 - 48.00 2CLF60 - 2CSF60 - 60.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CSF24 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CSF24
Electrical - Operator Interface - Modular Console System 2CSF24
Generally used in combination with plinth. Provides a raised foot support to relieve back stress. Gives the installation a "finished" appearance. Available in 24", 36", 48" and 60" widths. Maintains NEMA rating of system. Formed 14 gauge steel. Also offered with formed 14 gauge stainless steel. Rubber tread for added traction on footrest surface. Available in light gray and natural stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B 2CLF24 - 2CSF24 - 24.00 2CLF36 - 2CSF36 - 36.00 2CLF48 - 2CSF48 - 48.00 2CLF60 - 2CSF60 - 60.00
  • Generally used in combination with plinth.
  • Provides a raised foot support to relieve back stress.
  • Gives the installation a "finished" appearance.
  • Available in 24", 36", 48" and 60" widths.
  • Maintains NEMA rating of system.
  • Formed 14 gauge steel.
  • Also offered with formed 14 gauge stainless steel.
  • Rubber tread for added traction on footrest surface.
  • Available in light gray and natural stainless steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel -
Part No. - Part No. - B
2CLF24 - 2CSF24 - 24.00
2CLF36 - 2CSF36 - 36.00
2CLF48 - 2CSF48 - 48.00
2CLF60 - 2CSF60 - 60.00

Supplier's Site
Enclosures Accessories and Hardware - 2CSF24 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2CSF24
Enclosures Accessories and Hardware 2CSF24
S2MCS-S-24 FOOT REST

S2MCS-S-24 FOOT REST

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2CSF24 2CSF24
Product Name Electrical - Operator Interface - Modular Console System Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418KK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Operator Interface - Modular Console System - 2CSDC6036 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details
Boxes - 164-1418M8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details