Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CSDC3636

Description
For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel. Features quarter turn latches for easy access into flat desk top. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B1 - B2 - B3 - C Standard Depth Desk Cover 2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38 2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38 2CLDC4836 - 2CSDC4836 - - - 47.75 16.38 2CLDC6036 - 2CSDC6036 - - - 59.75 16.38 Deep Depth Desk Cover 2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03 2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03 2CLDC4843 - 2CSDC4843 - - - 47.75 24.03 2CLDC6043 - 2CSDC6043 - - - 59.75 24.03
Request a Quote Datasheet
Description
For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel. Features quarter turn latches for easy access into flat desk top. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B1 - B2 - B3 - C Standard Depth Desk Cover 2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38 2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38 2CLDC4836 - 2CSDC4836 - - - 47.75 16.38 2CLDC6036 - 2CSDC6036 - - - 59.75 16.38 Deep Depth Desk Cover 2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03 2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03 2CLDC4843 - 2CSDC4843 - - - 47.75 24.03 2CLDC6043 - 2CSDC6043 - - - 59.75 24.03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CSDC3636 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CSDC3636
Electrical - Operator Interface - Modular Console System 2CSDC3636
For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel. Features quarter turn latches for easy access into flat desk top. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B1 - B2 - B3 - C Standard Depth Desk Cover 2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38 2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38 2CLDC4836 - 2CSDC4836 - - - 47.75 16.38 2CLDC6036 - 2CSDC6036 - - - 59.75 16.38 Deep Depth Desk Cover 2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03 2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03 2CLDC4843 - 2CSDC4843 - - - 47.75 24.03 2CLDC6043 - 2CSDC6043 - - - 59.75 24.03
  • For use when no turret is used on top of desk.
  • Provides a hinged, flat, sturdy desk surface.
  • Available for either Standard or Deep desks.
  • Constructed of 14 gauge steel.
  • Features quarter turn latches for easy access into flat desk top.
  • Available in light gray and stainless steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel -
Part No. - Part No. - B1 - B2 - B3 - C
Standard Depth Desk Cover
2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38
2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38
2CLDC4836 - 2CSDC4836 - - - 47.75 16.38
2CLDC6036 - 2CSDC6036 - - - 59.75 16.38
Deep Depth Desk Cover
2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03
2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03
2CLDC4843 - 2CSDC4843 - - - 47.75 24.03
2CLDC6043 - 2CSDC6043 - - - 59.75 24.03

Supplier's Site
Enclosures Accessories and Hardware - 2CSDC3636 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2CSDC3636
Enclosures Accessories and Hardware 2CSDC3636
S2MCS-S-36 DESK TOP COVER

S2MCS-S-36 DESK TOP COVER

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
2CSDC3636
Electrical Enclosure Accessories 2CSDC3636
Electrical Enclosure Accessories Desk Cover

Electrical Enclosure Accessories Desk Cover

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2CSDC3636 2CSDC3636 2CSDC3636
Product Name Electrical - Operator Interface - Modular Console System Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414N4PHM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers
Electrical - Modular - HME Series - HMEDBPI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
6 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418BW20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers