Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CSD83643

Description
Application Generally used in combination with other modular console components (ie. base, pedestal, and/or turret). Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Open top permits mounting of a turret (usually for CRT applications) or an optional hinged desk cover (providing a flat, sturdy desk surface). Available in either Standard (will support Standard Turret only) or Deep (will support Deep Turret only) format. Smooth lines and clean edges provide an attractive, contemporary appearance. Standards UL 508A Type 3R, 4,12 (Stainless Steel, add 4X) CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X) EIA RS-310-D Complies with NEMA Type 3R, 4, 12 (Stainless Steel, add 4X) IEC 60529, IP66 Construction Formed 14 gauge steel bodies with 14 gauge steel lid. Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel lid. Smooth, continuously welded seams without knockouts or holes. Body stiffeners are provided where required for increased strength and rigidity. Offered in 4 widths 24", 36", 48" and 60". Solid sides and back, lid on sloped top area, open on flat top area, bottom is solid under lid area and open under flat top area. Deep Desk has a 6.7" deeper top opening than standard desk allowing for support of Deep Turret - see drawings as Deep Desk has different profile (angled back) from Standard Desk (flat back.) Lid profiles provide increased strength. Formed lip on enclosure excludes flowing liquids and contaminants. Slotted quarter turn oil-tight latches secure the lid, with optional tamper resistant and locking latches available. Stainless steel models utilize stainless steel hardware. Oil resistant gaskets are permanently secured. Features several internal stud locations for mounting Desk Inner Panel. A bonding screw is provided on the lid and a grounding stud is provided in the enclosure. Finish Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish. Desk covers available in same finishes. Accessories Desk Cover Desk Inner Panel Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Depth Desk Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Enclosure Part No. - Part No. - H - W - D 2CLD82436 - 2CSD82436 - 8.50 24.00 36.68 2CLD83636 - 2CSD83636 - 8.50 36.00 36.68 2CLD84836 - 2CSD84836 - 8.50 48.00 36.68 2CLD86036 - 2CSD86036 - 8.50 60.00 36.68 Extra Deep Desk Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Enclosure Part No. - Part No. - H - W - D 2CLD82443 - 2CSD82443 - 8.50 24.00 43.38 2CLD83643 - 2CSD83643 - 8.50 36.00 43.38 2CLD84843 - 2CSD84843 - 8.50 48.00 43.38 2CLD86043 - 2CSD86043 - 8.50 60.00 43.38
Request a Quote Datasheet
Description
Application Generally used in combination with other modular console components (ie. base, pedestal, and/or turret). Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Open top permits mounting of a turret (usually for CRT applications) or an optional hinged desk cover (providing a flat, sturdy desk surface). Available in either Standard (will support Standard Turret only) or Deep (will support Deep Turret only) format. Smooth lines and clean edges provide an attractive, contemporary appearance. Standards UL 508A Type 3R, 4,12 (Stainless Steel, add 4X) CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X) EIA RS-310-D Complies with NEMA Type 3R, 4, 12 (Stainless Steel, add 4X) IEC 60529, IP66 Construction Formed 14 gauge steel bodies with 14 gauge steel lid. Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel lid. Smooth, continuously welded seams without knockouts or holes. Body stiffeners are provided where required for increased strength and rigidity. Offered in 4 widths 24", 36", 48" and 60". Solid sides and back, lid on sloped top area, open on flat top area, bottom is solid under lid area and open under flat top area. Deep Desk has a 6.7" deeper top opening than standard desk allowing for support of Deep Turret - see drawings as Deep Desk has different profile (angled back) from Standard Desk (flat back.) Lid profiles provide increased strength. Formed lip on enclosure excludes flowing liquids and contaminants. Slotted quarter turn oil-tight latches secure the lid, with optional tamper resistant and locking latches available. Stainless steel models utilize stainless steel hardware. Oil resistant gaskets are permanently secured. Features several internal stud locations for mounting Desk Inner Panel. A bonding screw is provided on the lid and a grounding stud is provided in the enclosure. Finish Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish. Desk covers available in same finishes. Accessories Desk Cover Desk Inner Panel Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Depth Desk Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Enclosure Part No. - Part No. - H - W - D 2CLD82436 - 2CSD82436 - 8.50 24.00 36.68 2CLD83636 - 2CSD83636 - 8.50 36.00 36.68 2CLD84836 - 2CSD84836 - 8.50 48.00 36.68 2CLD86036 - 2CSD86036 - 8.50 60.00 36.68 Extra Deep Desk Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Enclosure Part No. - Part No. - H - W - D 2CLD82443 - 2CSD82443 - 8.50 24.00 43.38 2CLD83643 - 2CSD83643 - 8.50 36.00 43.38 2CLD84843 - 2CSD84843 - 8.50 48.00 43.38 2CLD86043 - 2CSD86043 - 8.50 60.00 43.38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CSD83643 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CSD83643
Electrical - Operator Interface - Modular Console System 2CSD83643
Application Generally used in combination with other modular console components (ie. base, pedestal, and/or turret). Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Open top permits mounting of a turret (usually for CRT applications) or an optional hinged desk cover (providing a flat, sturdy desk surface). Available in either Standard (will support Standard Turret only) or Deep (will support Deep Turret only) format. Smooth lines and clean edges provide an attractive, contemporary appearance. Standards UL 508A Type 3R, 4,12 (Stainless Steel, add 4X) CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X) EIA RS-310-D Complies with NEMA Type 3R, 4, 12 (Stainless Steel, add 4X) IEC 60529, IP66 Construction Formed 14 gauge steel bodies with 14 gauge steel lid. Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel lid. Smooth, continuously welded seams without knockouts or holes. Body stiffeners are provided where required for increased strength and rigidity. Offered in 4 widths 24", 36", 48" and 60". Solid sides and back, lid on sloped top area, open on flat top area, bottom is solid under lid area and open under flat top area. Deep Desk has a 6.7" deeper top opening than standard desk allowing for support of Deep Turret - see drawings as Deep Desk has different profile (angled back) from Standard Desk (flat back.) Lid profiles provide increased strength. Formed lip on enclosure excludes flowing liquids and contaminants. Slotted quarter turn oil-tight latches secure the lid, with optional tamper resistant and locking latches available. Stainless steel models utilize stainless steel hardware. Oil resistant gaskets are permanently secured. Features several internal stud locations for mounting Desk Inner Panel. A bonding screw is provided on the lid and a grounding stud is provided in the enclosure. Finish Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish. Desk covers available in same finishes. Accessories Desk Cover Desk Inner Panel Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Depth Desk Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Enclosure Part No. - Part No. - H - W - D 2CLD82436 - 2CSD82436 - 8.50 24.00 36.68 2CLD83636 - 2CSD83636 - 8.50 36.00 36.68 2CLD84836 - 2CSD84836 - 8.50 48.00 36.68 2CLD86036 - 2CSD86036 - 8.50 60.00 36.68 Extra Deep Desk Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Enclosure Part No. - Part No. - H - W - D 2CLD82443 - 2CSD82443 - 8.50 24.00 43.38 2CLD83643 - 2CSD83643 - 8.50 36.00 43.38 2CLD84843 - 2CSD84843 - 8.50 48.00 43.38 2CLD86043 - 2CSD86043 - 8.50 60.00 43.38

Application

  • Generally used in combination with other modular console components (ie. base, pedestal, and/or turret).
  • Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials.
  • Open top permits mounting of a turret (usually for CRT applications) or an optional hinged desk cover (providing a flat, sturdy desk surface).
  • Available in either Standard (will support Standard Turret only) or Deep (will support Deep Turret only) format.
  • Smooth lines and clean edges provide an attractive, contemporary appearance.

Standards

  • UL 508A Type 3R, 4,12 (Stainless Steel, add 4X)
  • CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X)
  • EIA RS-310-D
  • Complies with
    • NEMA Type 3R, 4, 12 (Stainless Steel, add 4X)
    • IEC 60529, IP66

Construction

  • Formed 14 gauge steel bodies with 14 gauge steel lid.
  • Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel lid.
  • Smooth, continuously welded seams without knockouts or holes.
  • Body stiffeners are provided where required for increased strength and rigidity.
  • Offered in 4 widths 24", 36", 48" and 60".
  • Solid sides and back, lid on sloped top area, open on flat top area, bottom is solid under lid area and open under flat top area.
  • Deep Desk has a 6.7" deeper top opening than standard desk allowing for support of Deep Turret - see drawings as Deep Desk has different profile (angled back) from Standard Desk (flat back.)
  • Lid profiles provide increased strength.
  • Formed lip on enclosure excludes flowing liquids and contaminants.
  • Slotted quarter turn oil-tight latches secure the lid, with optional tamper resistant and locking latches available.
  • Stainless steel models utilize stainless steel hardware.
  • Oil resistant gaskets are permanently secured.
  • Features several internal stud locations for mounting Desk Inner Panel.
  • A bonding screw is provided on the lid and a grounding stud is provided in the enclosure.

Finish

  • Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish.
  • Desk covers available in same finishes.

Accessories

  • Desk Cover
  • Desk Inner Panel

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Standard Depth Desk

Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel - Enclosure
Part No. - Part No. - H - W - D
2CLD82436 - 2CSD82436 - 8.50 24.00 36.68
2CLD83636 - 2CSD83636 - 8.50 36.00 36.68
2CLD84836 - 2CSD84836 - 8.50 48.00 36.68
2CLD86036 - 2CSD86036 - 8.50 60.00 36.68

Extra Deep Desk

Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel - Enclosure
Part No. - Part No. - H - W - D
2CLD82443 - 2CSD82443 - 8.50 24.00 43.38
2CLD83643 - 2CSD83643 - 8.50 36.00 43.38
2CLD84843 - 2CSD84843 - 8.50 48.00 43.38
2CLD86043 - 2CSD86043 - 8.50 60.00 43.38

Supplier's Site
Enclosures, Boxes, & Cases - 2CSD83643 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2CSD83643
Enclosures, Boxes, & Cases 2CSD83643
S2MCS-S-36 DESK UNIT DEEP

S2MCS-S-36 DESK UNIT DEEP

Buy Now
Boxes - 2CSD83643-ND - DigiKey
Thief River Falls, MN, United States
Metal, Stainless Steel Natural X

Metal, Stainless Steel Natural X

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2CSD83643 2CSD83643 2CSD83643-ND
Product Name Electrical - Operator Interface - Modular Console System Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Boxes - 1414PHC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Electrical - Operator Interface - Modular Console System - 2CSBC3636 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411FBDBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers