Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CSBC2436

Description
Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available light gray and stainless steel. Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B 2CLBC2436 - 2CSBC2436 - 24.00 2CLBC3636 - 2CSBC3636 - 36.00 2CLBC4836 - 2CSBC4836 - 48.00 2CLBC6036 - 2CSBC6036 - 60.00
Request a Quote
Description
Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available light gray and stainless steel. Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B 2CLBC2436 - 2CSBC2436 - 24.00 2CLBC3636 - 2CSBC3636 - 36.00 2CLBC4836 - 2CSBC4836 - 48.00 2CLBC6036 - 2CSBC6036 - 60.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CSBC2436 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CSBC2436
Electrical - Operator Interface - Modular Console System 2CSBC2436
Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available light gray and stainless steel. Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B 2CLBC2436 - 2CSBC2436 - 24.00 2CLBC3636 - 2CSBC3636 - 36.00 2CLBC4836 - 2CSBC4836 - 48.00 2CLBC6036 - 2CSBC6036 - 60.00
  • Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top.
  • Constructed of 14 gauge steel.
  • Available light gray and stainless steel.
  • Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel -
Part No. - Part No. - B
2CLBC2436 - 2CSBC2436 - 24.00
2CLBC3636 - 2CSBC3636 - 36.00
2CLBC4836 - 2CSBC4836 - 48.00
2CLBC6036 - 2CSBC6036 - 60.00

Supplier's Site
Enclosures Accessories and Hardware - 2CSBC2436 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2CSBC2436
Enclosures Accessories and Hardware 2CSBC2436
S2MCS-S-24 BASE TOP COVER

S2MCS-S-24 BASE TOP COVER

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2CSBC2436 2CSBC2436
Product Name Electrical - Operator Interface - Modular Console System Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Modular - HME Series - HMET18165 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 70.87 inch (1800 mm)
Width 62.99 inch (1600 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418ER6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
6 suppliers
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers