Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CLT206043

Description
Application Ideal as a housing for video screens. Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console components (ie. base, pedestal, and/or desk). Available in either Standard (supported by Base, Pedestal, or Standard Desk) or Deep (supported by Deep Desk only) format. Smooth lines and clean edges provide an attractive, contemporary appearance. Standards UL 508A Type 3R, 4,12 (Stainless Steel, add 4X) CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X) EIA RS-310-E Complies with NEMA Type 3R, 4, 12 (Stainless Steel, add 4X) IEC 60529, IP66 Construction Formed 14 gauge steel bodies with 14 gauge steel doors. Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel doors. Smooth, continuously welded seams without knockouts or holes. Body stiffeners are provided where required for increased strength and rigidity. Offered in 4 widths 24", 36", 48" and 60". Features solid sides and top, solid door on front (opens down) and back (opens up), and open bottom. Front door features sliding rod mechanism, which allows a 102º opening when in the lowered position. Rear door features manual, 3 position adjustable door stop which provides convenient support while door in open position. Formed lip on enclosure excludes flowing liquids and contaminants. Slotted quarter turn oil-tight latches secure the door, with optional tamper resistant and locking latches available. Stainless steel models utilize stainless steel hardware. Oil resistant gaskets are permanently secured. Features several internal stud locations for mounting of various accessories. A bonding screw is provided on the door and a grounding stud is provided in the enclosure. Finish Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish. 24" Front Window Door available in same finishes. Accessories S2000 Internal Components S2000 Rack Components S2000 External Components Quarter Turn Assemblies Quarter Turn Inserts and Keys Padlock Adaptor Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Depth Turret Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Enclosure Part No. - Part No. - H - W - D1 - D2 2CLT202436 - 2CST202436 - 20.00 24.00 12.38 16.62 2CLT203636 - 2CST203636 - 20.00 36.00 12.38 16.62 2CLT204836 - 2CST204836 - 20.00 48.00 12.38 16.62 2CLT206036 - 2CST206036 - 20.00 60.00 12.38 16.62 Extra Deep Turret Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Enclosure Part No. - Part No. - H - W - D1 - D2 2CLT202443 - 2CST202443 - 20.00 24.00 16.62 23.31 2CLT203643 - 2CST203643 - 20.00 36.00 16.62 23.31 2CLT204843 - 2CST204843 - 20.00 48.00 16.62 23.31 2CLT206043 - 2CST206043 - 20.00 60.00 16.62 23.31
Request a Quote
Description
Application Ideal as a housing for video screens. Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console components (ie. base, pedestal, and/or desk). Available in either Standard (supported by Base, Pedestal, or Standard Desk) or Deep (supported by Deep Desk only) format. Smooth lines and clean edges provide an attractive, contemporary appearance. Standards UL 508A Type 3R, 4,12 (Stainless Steel, add 4X) CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X) EIA RS-310-E Complies with NEMA Type 3R, 4, 12 (Stainless Steel, add 4X) IEC 60529, IP66 Construction Formed 14 gauge steel bodies with 14 gauge steel doors. Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel doors. Smooth, continuously welded seams without knockouts or holes. Body stiffeners are provided where required for increased strength and rigidity. Offered in 4 widths 24", 36", 48" and 60". Features solid sides and top, solid door on front (opens down) and back (opens up), and open bottom. Front door features sliding rod mechanism, which allows a 102º opening when in the lowered position. Rear door features manual, 3 position adjustable door stop which provides convenient support while door in open position. Formed lip on enclosure excludes flowing liquids and contaminants. Slotted quarter turn oil-tight latches secure the door, with optional tamper resistant and locking latches available. Stainless steel models utilize stainless steel hardware. Oil resistant gaskets are permanently secured. Features several internal stud locations for mounting of various accessories. A bonding screw is provided on the door and a grounding stud is provided in the enclosure. Finish Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish. 24" Front Window Door available in same finishes. Accessories S2000 Internal Components S2000 Rack Components S2000 External Components Quarter Turn Assemblies Quarter Turn Inserts and Keys Padlock Adaptor Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Depth Turret Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Enclosure Part No. - Part No. - H - W - D1 - D2 2CLT202436 - 2CST202436 - 20.00 24.00 12.38 16.62 2CLT203636 - 2CST203636 - 20.00 36.00 12.38 16.62 2CLT204836 - 2CST204836 - 20.00 48.00 12.38 16.62 2CLT206036 - 2CST206036 - 20.00 60.00 12.38 16.62 Extra Deep Turret Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Enclosure Part No. - Part No. - H - W - D1 - D2 2CLT202443 - 2CST202443 - 20.00 24.00 16.62 23.31 2CLT203643 - 2CST203643 - 20.00 36.00 16.62 23.31 2CLT204843 - 2CST204843 - 20.00 48.00 16.62 23.31 2CLT206043 - 2CST206043 - 20.00 60.00 16.62 23.31
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CLT206043 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CLT206043
Electrical - Operator Interface - Modular Console System 2CLT206043
Application Ideal as a housing for video screens. Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console components (ie. base, pedestal, and/or desk). Available in either Standard (supported by Base, Pedestal, or Standard Desk) or Deep (supported by Deep Desk only) format. Smooth lines and clean edges provide an attractive, contemporary appearance. Standards UL 508A Type 3R, 4,12 (Stainless Steel, add 4X) CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X) EIA RS-310-E Complies with NEMA Type 3R, 4, 12 (Stainless Steel, add 4X) IEC 60529, IP66 Construction Formed 14 gauge steel bodies with 14 gauge steel doors. Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel doors. Smooth, continuously welded seams without knockouts or holes. Body stiffeners are provided where required for increased strength and rigidity. Offered in 4 widths 24", 36", 48" and 60". Features solid sides and top, solid door on front (opens down) and back (opens up), and open bottom. Front door features sliding rod mechanism, which allows a 102º opening when in the lowered position. Rear door features manual, 3 position adjustable door stop which provides convenient support while door in open position. Formed lip on enclosure excludes flowing liquids and contaminants. Slotted quarter turn oil-tight latches secure the door, with optional tamper resistant and locking latches available. Stainless steel models utilize stainless steel hardware. Oil resistant gaskets are permanently secured. Features several internal stud locations for mounting of various accessories. A bonding screw is provided on the door and a grounding stud is provided in the enclosure. Finish Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish. 24" Front Window Door available in same finishes. Accessories S2000 Internal Components S2000 Rack Components S2000 External Components Quarter Turn Assemblies Quarter Turn Inserts and Keys Padlock Adaptor Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Depth Turret Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Enclosure Part No. - Part No. - H - W - D1 - D2 2CLT202436 - 2CST202436 - 20.00 24.00 12.38 16.62 2CLT203636 - 2CST203636 - 20.00 36.00 12.38 16.62 2CLT204836 - 2CST204836 - 20.00 48.00 12.38 16.62 2CLT206036 - 2CST206036 - 20.00 60.00 12.38 16.62 Extra Deep Turret Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Enclosure Part No. - Part No. - H - W - D1 - D2 2CLT202443 - 2CST202443 - 20.00 24.00 16.62 23.31 2CLT203643 - 2CST203643 - 20.00 36.00 16.62 23.31 2CLT204843 - 2CST204843 - 20.00 48.00 16.62 23.31 2CLT206043 - 2CST206043 - 20.00 60.00 16.62 23.31

Application

  • Ideal as a housing for video screens.
  • Flexible design provides panel mount or rack mount capabilities for a variety of applications.
  • Generally used in combination with other modular console components (ie. base, pedestal, and/or desk).
  • Available in either Standard (supported by Base, Pedestal, or Standard Desk) or Deep (supported by Deep Desk only) format.
  • Smooth lines and clean edges provide an attractive, contemporary appearance.

Standards

  • UL 508A Type 3R, 4,12 (Stainless Steel, add 4X)
  • CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X)
  • EIA RS-310-E
  • Complies with
    • NEMA Type 3R, 4, 12 (Stainless Steel, add 4X)
    • IEC 60529, IP66

Construction

  • Formed 14 gauge steel bodies with 14 gauge steel doors.
    Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel doors.
  • Smooth, continuously welded seams without knockouts or holes.
  • Body stiffeners are provided where required for increased strength and rigidity.
  • Offered in 4 widths 24", 36", 48" and 60".
  • Features solid sides and top, solid door on front (opens down) and back (opens up), and open bottom.
  • Front door features sliding rod mechanism, which allows a 102º opening when in the lowered position.
  • Rear door features manual, 3 position adjustable door stop which provides convenient support while door in open position.
  • Formed lip on enclosure excludes flowing liquids and contaminants.
  • Slotted quarter turn oil-tight latches secure the door, with optional tamper resistant and locking latches available.
  • Stainless steel models utilize stainless steel hardware.
  • Oil resistant gaskets are permanently secured.
  • Features several internal stud locations for mounting of various accessories.
  • A bonding screw is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish.
  • 24" Front Window Door available in same finishes.

Accessories

  • S2000 Internal Components
  • S2000 Rack Components
  • S2000 External Components
  • Quarter Turn Assemblies
  • Quarter Turn Inserts and Keys
  • Padlock Adaptor
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Standard Depth Turret

Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel - Enclosure
Part No. - Part No. - H - W - D1 - D2
2CLT202436 - 2CST202436 - 20.00 24.00 12.38 16.62
2CLT203636 - 2CST203636 - 20.00 36.00 12.38 16.62
2CLT204836 - 2CST204836 - 20.00 48.00 12.38 16.62
2CLT206036 - 2CST206036 - 20.00 60.00 12.38 16.62

Extra Deep Turret

Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel - Enclosure
Part No. - Part No. - H - W - D1 - D2
2CLT202443 - 2CST202443 - 20.00 24.00 16.62 23.31
2CLT203643 - 2CST203643 - 20.00 36.00 16.62 23.31
2CLT204843 - 2CST204843 - 20.00 48.00 16.62 23.31
2CLT206043 - 2CST206043 - 20.00 60.00 16.62 23.31

Supplier's Site
Enclosures, Boxes, & Cases - 2CLT206043 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2CLT206043
Enclosures, Boxes, & Cases 2CLT206043
TURRET-20X60X23-LT GRAY

TURRET-20X60X23-LT GRAY

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2CLT206043 2CLT206043
Product Name Electrical - Operator Interface - Modular Console System Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Electrical - Modular - HME Series - HME1688 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 62.99 inch (1600 mm)
Width 31.5 inch (800 mm)
View Details
4 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411LU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers