Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CLDC6043

Description
For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel. Features quarter turn latches for easy access into flat desk top. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B1 - B2 - B3 - C Standard Depth Desk Cover 2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38 2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38 2CLDC4836 - 2CSDC4836 - - - 47.75 16.38 2CLDC6036 - 2CSDC6036 - - - 59.75 16.38 Deep Depth Desk Cover 2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03 2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03 2CLDC4843 - 2CSDC4843 - - - 47.75 24.03 2CLDC6043 - 2CSDC6043 - - - 59.75 24.03
Request a Quote
Description
For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel. Features quarter turn latches for easy access into flat desk top. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B1 - B2 - B3 - C Standard Depth Desk Cover 2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38 2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38 2CLDC4836 - 2CSDC4836 - - - 47.75 16.38 2CLDC6036 - 2CSDC6036 - - - 59.75 16.38 Deep Depth Desk Cover 2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03 2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03 2CLDC4843 - 2CSDC4843 - - - 47.75 24.03 2CLDC6043 - 2CSDC6043 - - - 59.75 24.03
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CLDC6043 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CLDC6043
Electrical - Operator Interface - Modular Console System 2CLDC6043
For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel. Features quarter turn latches for easy access into flat desk top. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B1 - B2 - B3 - C Standard Depth Desk Cover 2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38 2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38 2CLDC4836 - 2CSDC4836 - - - 47.75 16.38 2CLDC6036 - 2CSDC6036 - - - 59.75 16.38 Deep Depth Desk Cover 2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03 2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03 2CLDC4843 - 2CSDC4843 - - - 47.75 24.03 2CLDC6043 - 2CSDC6043 - - - 59.75 24.03
  • For use when no turret is used on top of desk.
  • Provides a hinged, flat, sturdy desk surface.
  • Available for either Standard or Deep desks.
  • Constructed of 14 gauge steel.
  • Features quarter turn latches for easy access into flat desk top.
  • Available in light gray and stainless steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel -
Part No. - Part No. - B1 - B2 - B3 - C
Standard Depth Desk Cover
2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38
2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38
2CLDC4836 - 2CSDC4836 - - - 47.75 16.38
2CLDC6036 - 2CSDC6036 - - - 59.75 16.38
Deep Depth Desk Cover
2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03
2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03
2CLDC4843 - 2CSDC4843 - - - 47.75 24.03
2CLDC6043 - 2CSDC6043 - - - 59.75 24.03

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number 2CLDC6043
Product Name Electrical - Operator Interface - Modular Console System
Type Electronic and Instrument Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Modular - HME Series - HME1685 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 62.99 inch (1600 mm)
Width 31.5 inch (800 mm)
View Details
3 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001150-10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; Polycarbonate
View Details