Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CLDC4843

Description
For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel. Features quarter turn latches for easy access into flat desk top. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B1 - B2 - B3 - C Standard Depth Desk Cover 2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38 2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38 2CLDC4836 - 2CSDC4836 - - - 47.75 16.38 2CLDC6036 - 2CSDC6036 - - - 59.75 16.38 Deep Depth Desk Cover 2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03 2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03 2CLDC4843 - 2CSDC4843 - - - 47.75 24.03 2CLDC6043 - 2CSDC6043 - - - 59.75 24.03
Request a Quote
Description
For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel. Features quarter turn latches for easy access into flat desk top. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B1 - B2 - B3 - C Standard Depth Desk Cover 2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38 2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38 2CLDC4836 - 2CSDC4836 - - - 47.75 16.38 2CLDC6036 - 2CSDC6036 - - - 59.75 16.38 Deep Depth Desk Cover 2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03 2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03 2CLDC4843 - 2CSDC4843 - - - 47.75 24.03 2CLDC6043 - 2CSDC6043 - - - 59.75 24.03
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CLDC4843 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CLDC4843
Electrical - Operator Interface - Modular Console System 2CLDC4843
For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel. Features quarter turn latches for easy access into flat desk top. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B1 - B2 - B3 - C Standard Depth Desk Cover 2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38 2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38 2CLDC4836 - 2CSDC4836 - - - 47.75 16.38 2CLDC6036 - 2CSDC6036 - - - 59.75 16.38 Deep Depth Desk Cover 2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03 2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03 2CLDC4843 - 2CSDC4843 - - - 47.75 24.03 2CLDC6043 - 2CSDC6043 - - - 59.75 24.03
  • For use when no turret is used on top of desk.
  • Provides a hinged, flat, sturdy desk surface.
  • Available for either Standard or Deep desks.
  • Constructed of 14 gauge steel.
  • Features quarter turn latches for easy access into flat desk top.
  • Available in light gray and stainless steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel -
Part No. - Part No. - B1 - B2 - B3 - C
Standard Depth Desk Cover
2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38
2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38
2CLDC4836 - 2CSDC4836 - - - 47.75 16.38
2CLDC6036 - 2CSDC6036 - - - 59.75 16.38
Deep Depth Desk Cover
2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03
2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03
2CLDC4843 - 2CSDC4843 - - - 47.75 24.03
2CLDC6043 - 2CSDC6043 - - - 59.75 24.03

Supplier's Site
Enclosures Accessories and Hardware - 2CLDC4843 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2CLDC4843
Enclosures Accessories and Hardware 2CLDC4843
DESK COVER-48X23-LT GRAY

DESK COVER-48X23-LT GRAY

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2CLDC4843 2CLDC4843
Product Name Electrical - Operator Interface - Modular Console System Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Modular Console System - 2CWBP36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 22.5 inch (571 mm)
Width 32 inch (813 mm)
View Details
2 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Electrical - Modular - HME Series - HSIP206 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Boxes - 1414N4PHI6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers