Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CLDC2436

Description
For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel. Features quarter turn latches for easy access into flat desk top. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B1 - B2 - B3 - C Standard Depth Desk Cover 2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38 2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38 2CLDC4836 - 2CSDC4836 - - - 47.75 16.38 2CLDC6036 - 2CSDC6036 - - - 59.75 16.38 Deep Depth Desk Cover 2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03 2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03 2CLDC4843 - 2CSDC4843 - - - 47.75 24.03 2CLDC6043 - 2CSDC6043 - - - 59.75 24.03
Request a Quote
Description
For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel. Features quarter turn latches for easy access into flat desk top. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B1 - B2 - B3 - C Standard Depth Desk Cover 2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38 2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38 2CLDC4836 - 2CSDC4836 - - - 47.75 16.38 2CLDC6036 - 2CSDC6036 - - - 59.75 16.38 Deep Depth Desk Cover 2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03 2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03 2CLDC4843 - 2CSDC4843 - - - 47.75 24.03 2CLDC6043 - 2CSDC6043 - - - 59.75 24.03
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CLDC2436 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CLDC2436
Electrical - Operator Interface - Modular Console System 2CLDC2436
For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel. Features quarter turn latches for easy access into flat desk top. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B1 - B2 - B3 - C Standard Depth Desk Cover 2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38 2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38 2CLDC4836 - 2CSDC4836 - - - 47.75 16.38 2CLDC6036 - 2CSDC6036 - - - 59.75 16.38 Deep Depth Desk Cover 2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03 2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03 2CLDC4843 - 2CSDC4843 - - - 47.75 24.03 2CLDC6043 - 2CSDC6043 - - - 59.75 24.03
  • For use when no turret is used on top of desk.
  • Provides a hinged, flat, sturdy desk surface.
  • Available for either Standard or Deep desks.
  • Constructed of 14 gauge steel.
  • Features quarter turn latches for easy access into flat desk top.
  • Available in light gray and stainless steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel -
Part No. - Part No. - B1 - B2 - B3 - C
Standard Depth Desk Cover
2CLDC2436 - 2CSDC2436 - 23.75 - - 16.38
2CLDC3636 - 2CSDC3636 - - 35.75 - 16.38
2CLDC4836 - 2CSDC4836 - - - 47.75 16.38
2CLDC6036 - 2CSDC6036 - - - 59.75 16.38
Deep Depth Desk Cover
2CLDC2443 - 2CSDC2443 - 23.75 - - 24.03
2CLDC3643 - 2CSDC3643 - - 35.75 - 24.03
2CLDC4843 - 2CSDC4843 - - - 47.75 24.03
2CLDC6043 - 2CSDC6043 - - - 59.75 24.03

Supplier's Site
Enclosures Accessories and Hardware - 2CLDC2436 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2CLDC2436
Enclosures Accessories and Hardware 2CLDC2436
DESK COVER-24X 6.3-LT GRAY

DESK COVER-24X 6.3-LT GRAY

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2CLDC2436 2CLDC2436
Product Name Electrical - Operator Interface - Modular Console System Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414N4PHKLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Electrical - Stainless Steel - Freestanding Enclosures - 1418N4S16X24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 72.06 inch (1830 mm)
Width 31.06 inch (789 mm)
View Details
3 suppliers
Electrical - Operator Interface - Modular Console System - 2CLBX266018 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1402-10H - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers