Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CLBW36

Description
Maintains the NEMA rating of the enclosure. Constructed of 14 gauge steel and lexan window. Easy field installation. Available for the 4 base widths. On 2 door units, a window can be installed on one side only. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Fits Base - Part No. - Part No. - Width - B - C 2CLBW24 - 2CSBW24 - 24.00 23.75 16.75 2CLBW36 - 2CSBW36 - 36.00 35.75 28.75 2CLBW48 - 2CSBW48 - 48.00 23.75 16.75 2CLBW60 - 2CSBW60 - 60.00 29.75 22.75
Request a Quote
Description
Maintains the NEMA rating of the enclosure. Constructed of 14 gauge steel and lexan window. Easy field installation. Available for the 4 base widths. On 2 door units, a window can be installed on one side only. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Fits Base - Part No. - Part No. - Width - B - C 2CLBW24 - 2CSBW24 - 24.00 23.75 16.75 2CLBW36 - 2CSBW36 - 36.00 35.75 28.75 2CLBW48 - 2CSBW48 - 48.00 23.75 16.75 2CLBW60 - 2CSBW60 - 60.00 29.75 22.75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CLBW36 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CLBW36
Electrical - Operator Interface - Modular Console System 2CLBW36
Maintains the NEMA rating of the enclosure. Constructed of 14 gauge steel and lexan window. Easy field installation. Available for the 4 base widths. On 2 door units, a window can be installed on one side only. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Fits Base - Part No. - Part No. - Width - B - C 2CLBW24 - 2CSBW24 - 24.00 23.75 16.75 2CLBW36 - 2CSBW36 - 36.00 35.75 28.75 2CLBW48 - 2CSBW48 - 48.00 23.75 16.75 2CLBW60 - 2CSBW60 - 60.00 29.75 22.75
  • Maintains the NEMA rating of the enclosure.
  • Constructed of 14 gauge steel and lexan window.
  • Easy field installation.
  • Available for the 4 base widths.
  • On 2 door units, a window can be installed on one side only.
  • Available in light gray and stainless steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel - Fits Base -
Part No. - Part No. - Width - B - C
2CLBW24 - 2CSBW24 - 24.00 23.75 16.75
2CLBW36 - 2CSBW36 - 36.00 35.75 28.75
2CLBW48 - 2CSBW48 - 48.00 23.75 16.75
2CLBW60 - 2CSBW60 - 60.00 29.75 22.75

Supplier's Site
Enclosures Accessories and Hardware - 2CLBW36 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2CLBW36
Enclosures Accessories and Hardware 2CLBW36
WINDOW DOOR-36-LT GRAY

WINDOW DOOR-36-LT GRAY

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2CLBW36 2CLBW36
Product Name Electrical - Operator Interface - Modular Console System Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Modular - HME Series - HTCM366 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
6 suppliers
Electrical - Operator Interface - Modular Console System - 2CTRK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411GU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers