Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CLBC6036

Description
Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available light gray and stainless steel. Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B 2CLBC2436 - 2CSBC2436 - 24.00 2CLBC3636 - 2CSBC3636 - 36.00 2CLBC4836 - 2CSBC4836 - 48.00 2CLBC6036 - 2CSBC6036 - 60.00
Request a Quote
Description
Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available light gray and stainless steel. Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B 2CLBC2436 - 2CSBC2436 - 24.00 2CLBC3636 - 2CSBC3636 - 36.00 2CLBC4836 - 2CSBC4836 - 48.00 2CLBC6036 - 2CSBC6036 - 60.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CLBC6036 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CLBC6036
Electrical - Operator Interface - Modular Console System 2CLBC6036
Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available light gray and stainless steel. Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B 2CLBC2436 - 2CSBC2436 - 24.00 2CLBC3636 - 2CSBC3636 - 36.00 2CLBC4836 - 2CSBC4836 - 48.00 2CLBC6036 - 2CSBC6036 - 60.00
  • Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top.
  • Constructed of 14 gauge steel.
  • Available light gray and stainless steel.
  • Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel -
Part No. - Part No. - B
2CLBC2436 - 2CSBC2436 - 24.00
2CLBC3636 - 2CSBC3636 - 36.00
2CLBC4836 - 2CSBC4836 - 48.00
2CLBC6036 - 2CSBC6036 - 60.00

Supplier's Site
Enclosures Accessories and Hardware - 2CLBC6036 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2CLBC6036
Enclosures Accessories and Hardware 2CLBC6036
BASE COVER-1.5X60X18-LT GRAY

BASE COVER-1.5X60X18-LT GRAY

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2CLBC6036 2CLBC6036
Product Name Electrical - Operator Interface - Modular Console System Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHC - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411DU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1401M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers