Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CLBC4836

Description
Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available light gray and stainless steel. Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B 2CLBC2436 - 2CSBC2436 - 24.00 2CLBC3636 - 2CSBC3636 - 36.00 2CLBC4836 - 2CSBC4836 - 48.00 2CLBC6036 - 2CSBC6036 - 60.00
Request a Quote
Description
Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available light gray and stainless steel. Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B 2CLBC2436 - 2CSBC2436 - 24.00 2CLBC3636 - 2CSBC3636 - 36.00 2CLBC4836 - 2CSBC4836 - 48.00 2CLBC6036 - 2CSBC6036 - 60.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CLBC4836 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CLBC4836
Electrical - Operator Interface - Modular Console System 2CLBC4836
Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available light gray and stainless steel. Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - B 2CLBC2436 - 2CSBC2436 - 24.00 2CLBC3636 - 2CSBC3636 - 36.00 2CLBC4836 - 2CSBC4836 - 48.00 2CLBC6036 - 2CSBC6036 - 60.00
  • Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top.
  • Constructed of 14 gauge steel.
  • Available light gray and stainless steel.
  • Can also be used on the underside of a Standard Desk Unit, Standard Turret and Data Terminal.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel -
Part No. - Part No. - B
2CLBC2436 - 2CSBC2436 - 24.00
2CLBC3636 - 2CSBC3636 - 36.00
2CLBC4836 - 2CSBC4836 - 48.00
2CLBC6036 - 2CSBC6036 - 60.00

Supplier's Site
Enclosures Accessories and Hardware - 2CLBC4836 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2CLBC4836
Enclosures Accessories and Hardware 2CLBC4836
BASE COVER - 1.5X48X18-LT GRAY

BASE COVER - 1.5X48X18-LT GRAY

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2CLBC4836 2CLBC4836
Product Name Electrical - Operator Interface - Modular Console System Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Modular - IME Series - IMEP166 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
Electrical - Modular - HME Series - HME2085 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 78.74 inch (2000 mm)
Width 31.5 inch (800 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALB6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers