Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CCSTN

Description
Features Features zinc plated ball bearing pivot, composite wheels. Wheels are grey. Includes mounting hardware. Includes heavy duty brackets for outside mounting to cabinet frame. Sold in pairs to provide ability to mix locking and non-locking. Mount directly to plinths. Recommend 4 casters for 24"/36" and 6 casters for 48"/60". Note: Casters will not work when frames are ganged together.
Request a Quote
Description
Features Features zinc plated ball bearing pivot, composite wheels. Wheels are grey. Includes mounting hardware. Includes heavy duty brackets for outside mounting to cabinet frame. Sold in pairs to provide ability to mix locking and non-locking. Mount directly to plinths. Recommend 4 casters for 24"/36" and 6 casters for 48"/60". Note: Casters will not work when frames are ganged together.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CCSTN - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CCSTN
Electrical - Operator Interface - Modular Console System 2CCSTN
Features Features zinc plated ball bearing pivot, composite wheels. Wheels are grey. Includes mounting hardware. Includes heavy duty brackets for outside mounting to cabinet frame. Sold in pairs to provide ability to mix locking and non-locking. Mount directly to plinths. Recommend 4 casters for 24"/36" and 6 casters for 48"/60". Note: Casters will not work when frames are ganged together.

Features

  • Features zinc plated ball bearing pivot, composite wheels.
  • Wheels are grey.
  • Includes mounting hardware.
  • Includes heavy duty brackets for outside mounting to cabinet frame.
  • Sold in pairs to provide ability to mix locking and non-locking.
  • Mount directly to plinths.
  • Recommend 4 casters for 24"/36" and 6 casters for 48"/60".
  • Note: Casters will not work when frames are ganged together.
Supplier's Site
Enclosures Accessories and Hardware - 2CCSTN - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2CCSTN
Enclosures Accessories and Hardware 2CCSTN
NON-LOCKING CASTERS

NON-LOCKING CASTERS

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2CCSTN 2CCSTN
Product Name Electrical - Operator Interface - Modular Console System Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1414PHH4LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Boxes - 1416G-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
Electrical - Operator Interface - Modular Console System - 2CLP42418 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers