Hammond Manufacturing Company Inc. Transformers - Line Transformers - Step Up Isolation 298CT

Description
Features Primary 120VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight cool operation and low profile. 50 or 60 Hz. operation, step up (120VAC to 240 VAC). Standard 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input (primary) connected to a 5 foot cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to a standard North American duplex - 3 wire grounded receptacle (NEMA 6-15R). Transformer Hi-Pot test of 4,000V RMS between primary & secondary Features include ventilated black steel case with rocker lighted on-off switch & circuit breaker protected output. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Outlet - Overall Dimensions VA - Qty - Length - Width - Height 298CT - 250 2 8.25 6.00 4.00 298DT - 500 2 9.00 6.00 4.00 298ET - 750 2 10.25 7.50 5.00 298FT - 1000 2 10.25 7.50 5.00 298GT - 1500 2 12.50 9.00 5.00
Request a Quote Datasheet
Description
Features Primary 120VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight cool operation and low profile. 50 or 60 Hz. operation, step up (120VAC to 240 VAC). Standard 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input (primary) connected to a 5 foot cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to a standard North American duplex - 3 wire grounded receptacle (NEMA 6-15R). Transformer Hi-Pot test of 4,000V RMS between primary & secondary Features include ventilated black steel case with rocker lighted on-off switch & circuit breaker protected output. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Outlet - Overall Dimensions VA - Qty - Length - Width - Height 298CT - 250 2 8.25 6.00 4.00 298DT - 500 2 9.00 6.00 4.00 298ET - 750 2 10.25 7.50 5.00 298FT - 1000 2 10.25 7.50 5.00 298GT - 1500 2 12.50 9.00 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Step Up Isolation - 298CT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Step Up Isolation
298CT
Transformers - Line Transformers - Step Up Isolation 298CT
Features Primary 120VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight cool operation and low profile. 50 or 60 Hz. operation, step up (120VAC to 240 VAC). Standard 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input (primary) connected to a 5 foot cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to a standard North American duplex - 3 wire grounded receptacle (NEMA 6-15R). Transformer Hi-Pot test of 4,000V RMS between primary & secondary Features include ventilated black steel case with rocker lighted on-off switch & circuit breaker protected output. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Outlet - Overall Dimensions VA - Qty - Length - Width - Height 298CT - 250 2 8.25 6.00 4.00 298DT - 500 2 9.00 6.00 4.00 298ET - 750 2 10.25 7.50 5.00 298FT - 1000 2 10.25 7.50 5.00 298GT - 1500 2 12.50 9.00 5.00

Features

  • Primary 120VAC, 50/60 Hz., Secondary 240VAC.
  • Provides circuit isolation.
  • Toroidal transformer for high isolation, low noise, light weight cool operation and low profile.
  • 50 or 60 Hz. operation, step up (120VAC to 240 VAC).
  • Standard 3-wire, grounded plug (can also be used with adaptors for proper grounding).
  • Input (primary) connected to a 5 foot cord & standard North American plug (NEMA 5-15P).
  • Output (secondary) connected to a standard North American duplex - 3 wire grounded receptacle (NEMA 6-15R).
  • Transformer Hi-Pot test of 4,000V RMS between primary & secondary
  • Features include ventilated black steel case with rocker lighted on-off switch & circuit breaker protected output.
  • North American Mark of Safety - C UL & UL listed (File #E211544).
  • Indoor use only.
  • Remember - These units do NOT convert line frequency.
  • Note about Inrush Current:
    Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers.

Accessories

  • International Grounded Adaptor Plugs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Outlet - Overall Dimensions
VA - Qty - Length - Width - Height
298CT - 250 2 8.25 6.00 4.00
298DT - 500 2 9.00 6.00 4.00
298ET - 750 2 10.25 7.50 5.00
298FT - 1000 2 10.25 7.50 5.00
298GT - 1500 2 12.50 9.00 5.00

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM5066-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM5066-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM5066-ND
XFRMR ISOL 120V TO 240V 250VA

XFRMR ISOL 120V TO 240V 250VA

Buy Now Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
298CT
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 298CT
TRANSFORMER STEP UP/PLUG IN

TRANSFORMER STEP UP/PLUG IN

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 298CT HM5066-ND 298CT
Product Name Transformers - Line Transformers - Step Up Isolation Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Isolation Isolation
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 108E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Chokes & Reactors - 193JP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 104SL - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Line Transformers - Autotransformers - 168J - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Standards RoHS
View Details
4 suppliers