Hammond Manufacturing Company Inc. Transformers - Power Transformers 266JB6

Description
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)
Request a Quote Datasheet
Description
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 266JB6 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
266JB6
Transformers - Power Transformers 266JB6
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)

Features

  • Primary 117/234 VAC, 50/60 Hz.
  • All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series.
  • Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25).
  • Units are designed for use with all windings engaged.
  • Open style.
  • Minimum 6" long leads.
  • Dual bobbin design - no electrostatic shield required.
  • We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design
  • Hi-Pot test of 2,000V RMS.
  • UL listed (# E207860) Type 3AH
  • CSA certified (209651)
Supplier's Site
Power Transformers - HM4958-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4958-ND
Power Transformers HM4958-ND
PWR XFMR LAMINATED 7.6VA CHAS MT

PWR XFMR LAMINATED 7.6VA CHAS MT

Buy Now Datasheet
Transformers - 266JB6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
266JB6
Transformers 266JB6
POWER TX 6.3V ,7.6VA

POWER TX 6.3V ,7.6VA

Buy Now
Transformer;7.6VA;Chassis;Pri:117/234VAC;Sec:Ser 6.3VCT,Par 3.15V - 70181202 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;7.6VA;Chassis;Pri:117/234VAC;Sec:Ser 6.3VCT,Par 3.15V
70181202
Transformer;7.6VA;Chassis;Pri:117/234VAC;Sec:Ser 6.3VCT,Par 3.15V 70181202
Features: Dual Primary 117/234 VAC, 50/60 Hz All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually Open Style, Chassis Mount with Minimum 6" Long Leads Dual Bobbin Design — No Electrostatic Shield Required Class B Insulation (130°C) Hipot Test of 2,000 VRMS UL Listed — E50394, and CSA Certified — LR3902 Meets NAFTA Requirements

Features:

  • Dual Primary 117/234 VAC, 50/60 Hz
  • All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually
  • Open Style, Chassis Mount with Minimum 6" Long Leads
  • Dual Bobbin Design — No Electrostatic Shield Required
  • Class B Insulation (130°C)
  • Hipot Test of 2,000 VRMS
  • UL Listed — E50394, and CSA Certified — LR3902
  • Meets NAFTA Requirements
Supplier's Site
Shenzhen, China
Transformers - Power Transformers
266JB6
Transformers - Power Transformers 266JB6
PWR XFMR LAMINATED 7.6VA CHAS MT

PWR XFMR LAMINATED 7.6VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 266JB6 HM4958-ND 266JB6 70181202 266JB6
Product Name Transformers - Power Transformers Power Transformers Transformers Transformer;7.6VA;Chassis;Pri:117/234VAC;Sec:Ser 6.3VCT,Par 3.15V Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Power Rating (VA) 7.6 VA 7.6 VA 7.6 VA 7.6 VA 7.6 VA
Standards / Compliance RoHS CSA; UL
Mounting Chassis Chassis
Construction Laminate SplitCore Laminate
Unlock Full Specs
to access all available technical data