Hammond Manufacturing Company Inc. Transformers - Power Transformers 266J48

Description
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)
Request a Quote Datasheet
Description
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 266J48 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
266J48
Transformers - Power Transformers 266J48
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)

Features

  • Primary 117/234 VAC, 50/60 Hz.
  • All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series.
  • Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25).
  • Units are designed for use with all windings engaged.
  • Open style.
  • Minimum 6" long leads.
  • Dual bobbin design - no electrostatic shield required.
  • We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design
  • Hi-Pot test of 2,000V RMS.
  • UL listed (# E207860) Type 3AH
  • CSA certified (209651)
Supplier's Site
Power Transformers - 266J48 - 873685-266J48 - Win Source Electronics
Laguna Hills, CA, United States
Power Transformers - 266J48
873685-266J48
Power Transformers - 266J48 873685-266J48
Manufacturer: Hammond Manufacturing Win Source Part Number: 873685-266J48 Series: 266 Package: Bulk Mounting: Chassis Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Other Part Number: HM4953, 266J48-ND

Manufacturer: Hammond Manufacturing
Win Source Part Number: 873685-266J48
Series: 266
Package: Bulk
Mounting: Chassis Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Other Part Number: HM4953, 266J48-ND

Buy Now Datasheet
Transformers - 266J48 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
266J48
Transformers 266J48
POWER TX 48V@1A 24V@2A

POWER TX 48V@1A 24V@2A

Buy Now
Power Transformers - HM4953-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4953-ND
Power Transformers HM4953-ND
PWR XFMR LAMINATED 48VA CHAS MT

PWR XFMR LAMINATED 48VA CHAS MT

Buy Now Datasheet
Transformer, Power;48VA;Chassis;Pri:117/234VAC;Sec:Ser 48V,Par 24V - 70181195 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Power;48VA;Chassis;Pri:117/234VAC;Sec:Ser 48V,Par 24V
70181195
Transformer, Power;48VA;Chassis;Pri:117/234VAC;Sec:Ser 48V,Par 24V 70181195
Features: Dual Primary 117/234 VAC, 50/60 Hz All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually Open Style, Chassis Mount with Minimum 6" Long Leads Dual Bobbin Design — No Electrostatic Shield Required Class B Insulation (130°C) Hipot Test of 2,000 VRMS UL Listed — E50394, and CSA Certified — LR3902 Meets NAFTA Requirements

Features:

  • Dual Primary 117/234 VAC, 50/60 Hz
  • All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually
  • Open Style, Chassis Mount with Minimum 6" Long Leads
  • Dual Bobbin Design — No Electrostatic Shield Required
  • Class B Insulation (130°C)
  • Hipot Test of 2,000 VRMS
  • UL Listed — E50394, and CSA Certified — LR3902
  • Meets NAFTA Requirements
Supplier's Site
Shenzhen, China
Transformers - Power Transformers
266J48
Transformers - Power Transformers 266J48
PWR XFMR LAMINATED 48VA CHAS MT

PWR XFMR LAMINATED 48VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Win Source Electronics Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 266J48 873685-266J48 266J48 HM4953-ND 70181195 266J48
Product Name Transformers - Power Transformers Power Transformers - 266J48 Transformers Power Transformers Transformer, Power;48VA;Chassis;Pri:117/234VAC;Sec:Ser 48V,Par 24V Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Power Rating (VA) 48 VA 48 VA 48 VA 48 VA
Standards / Compliance RoHS CSA; UL
Category Signal
Mounting Chassis Chassis
Unlock Full Specs
to access all available technical data