Hammond Manufacturing Company Inc. Transformers - Power Transformers 266GD12

Description
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)
Request a Quote Datasheet
Description
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 266GD12 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
266GD12
Transformers - Power Transformers 266GD12
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)

Features

  • Primary 117/234 VAC, 50/60 Hz.
  • All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series.
  • Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25).
  • Units are designed for use with all windings engaged.
  • Open style.
  • Minimum 6" long leads.
  • Dual bobbin design - no electrostatic shield required.
  • We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design
  • Hi-Pot test of 2,000V RMS.
  • UL listed (# E207860) Type 3AH
  • CSA certified (209651)
Supplier's Site
Transformers - 266GD12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
266GD12
Transformers 266GD12
POWER TX 12V ,8.4VA

POWER TX 12V ,8.4VA

Buy Now
Power Transformers - HM4945-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4945-ND
Power Transformers HM4945-ND
PWR XFMR LAMINATED 8.4VA CHAS MT

PWR XFMR LAMINATED 8.4VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
266GD12
Transformers - Power Transformers 266GD12
PWR XFMR LAMINATED 8.4VA CHAS MT

PWR XFMR LAMINATED 8.4VA CHAS MT

Supplier's Site
Transformer;8.4VA;Chassis;Pri:117/234VAC;Sec:Ser 12VCT,Par 6V;Dual - 70181206 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;8.4VA;Chassis;Pri:117/234VAC;Sec:Ser 12VCT,Par 6V;Dual
70181206
Transformer;8.4VA;Chassis;Pri:117/234VAC;Sec:Ser 12VCT,Par 6V;Dual 70181206
Features: Dual Primary 117/234 VAC, 50/60 Hz All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually Open Style, Chassis Mount with Minimum 6" Long Leads Dual Bobbin Design — No Electrostatic Shield Required Class B Insulation (130°C) Hipot Test of 2,000 VRMS UL Listed — E50394, and CSA Certified — LR3902 Meets NAFTA Requirements

Features:

  • Dual Primary 117/234 VAC, 50/60 Hz
  • All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually
  • Open Style, Chassis Mount with Minimum 6" Long Leads
  • Dual Bobbin Design — No Electrostatic Shield Required
  • Class B Insulation (130°C)
  • Hipot Test of 2,000 VRMS
  • UL Listed — E50394, and CSA Certified — LR3902
  • Meets NAFTA Requirements
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 266GD12 266GD12 HM4945-ND 266GD12 70181206
Product Name Transformers - Power Transformers Transformers Power Transformers Transformers - Power Transformers Transformer;8.4VA;Chassis;Pri:117/234VAC;Sec:Ser 12VCT,Par 6V;Dual
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Power Rating (VA) 8.4 VA 8.4 VA 8.4 VA 8.4 VA 8.4 VA
Standards / Compliance RoHS CSA; UL
Mounting Chassis Chassis
Construction Laminate Laminate SplitCore
Unlock Full Specs
to access all available technical data