Hammond Manufacturing Company Inc. Transformers - Power Transformers 266GB6

Description
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)
Request a Quote Datasheet
Description
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 266GB6 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
266GB6
Transformers - Power Transformers 266GB6
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)

Features

  • Primary 117/234 VAC, 50/60 Hz.
  • All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series.
  • Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25).
  • Units are designed for use with all windings engaged.
  • Open style.
  • Minimum 6" long leads.
  • Dual bobbin design - no electrostatic shield required.
  • We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design
  • Hi-Pot test of 2,000V RMS.
  • UL listed (# E207860) Type 3AH
  • CSA certified (209651)
Supplier's Site
Transformers - 266GB6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
266GB6
Transformers 266GB6
POWER TX 6V , 3.8VA

POWER TX 6V , 3.8VA

Buy Now
Power Transformers - HM4944-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4944-ND
Power Transformers HM4944-ND
PWR XFMR LAMINATED 3.78VA CHAS

PWR XFMR LAMINATED 3.78VA CHAS

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
266GB6
Transformers - Power Transformers 266GB6
PWR XFMR LAMINATED 3.78VA CHAS

PWR XFMR LAMINATED 3.78VA CHAS

Supplier's Site
Transformer;3.78VA;Chassis;Pri:117/234VAC;Sec:Ser 6.3VCT,Par 3.15V - 70181201 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;3.78VA;Chassis;Pri:117/234VAC;Sec:Ser 6.3VCT,Par 3.15V
70181201
Transformer;3.78VA;Chassis;Pri:117/234VAC;Sec:Ser 6.3VCT,Par 3.15V 70181201
117⁄234 VAC Primary Voltage, Dual Primary Type, Chassis Mount, 6 in. Lead Length, Power Transformer Secondaries can be used as a center tapped secondary, parallel connected or used individually Open style No electrostatic shield required Hi-pot test of 2000 V (RMS) Dual Primary 117/234 VAC, 50/60 Hz All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually Open Style, Chassis Mount with Minimum 6" Long Leads Dual Bobbin Design — No Electrostatic Shield Required Class B Insulation (130°C) Hi-Pot Test of 2,000 V RMS UL Listed — E50394, and CSA Certified — LR3902 Meets NAFTA Requirements

117⁄234 VAC Primary Voltage, Dual Primary Type, Chassis Mount, 6 in. Lead Length, Power Transformer

  • Secondaries can be used as a center tapped secondary, parallel connected or used individually
  • Open style
  • No electrostatic shield required
  • Hi-pot test of 2000 V (RMS)
  • Dual Primary 117/234 VAC, 50/60 Hz
  • All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually
  • Open Style, Chassis Mount with Minimum 6" Long Leads
  • Dual Bobbin Design — No Electrostatic Shield Required
  • Class B Insulation (130°C)
  • Hi-Pot Test of 2,000 V RMS
  • UL Listed — E50394, and CSA Certified — LR3902
  • Meets NAFTA Requirements
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 266GB6 266GB6 HM4944-ND 266GB6 70181201
Product Name Transformers - Power Transformers Transformers Power Transformers Transformers - Power Transformers Transformer;3.78VA;Chassis;Pri:117/234VAC;Sec:Ser 6.3VCT,Par 3.15V
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Power Rating (VA) 3.78 VA 3.8 VA 3.78 VA 3.78 VA 3.78 VA
Standards / Compliance RoHS CSA; UL
Mounting Chassis Chassis
Construction Laminate Laminate SplitCore
Unlock Full Specs
to access all available technical data