Hammond Manufacturing Company Inc. Transformers - Power Transformers 266EA24

Description
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)
Request a Quote Datasheet
Description
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 266EA24 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
266EA24
Transformers - Power Transformers 266EA24
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)

Features

  • Primary 117/234 VAC, 50/60 Hz.
  • All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series.
  • Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25).
  • Units are designed for use with all windings engaged.
  • Open style.
  • Minimum 6" long leads.
  • Dual bobbin design - no electrostatic shield required.
  • We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design
  • Hi-Pot test of 2,000V RMS.
  • UL listed (# E207860) Type 3AH
  • CSA certified (209651)
Supplier's Site
Transformers - 266EA24 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
266EA24
Transformers 266EA24
POWER TX 4.8VA 24/12V

POWER TX 4.8VA 24/12V

Buy Now
Power Transformers - HM4927-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4927-ND
Power Transformers HM4927-ND
PWR XFMR LAMINATED 4.8VA CHAS MT

PWR XFMR LAMINATED 4.8VA CHAS MT

Buy Now Datasheet
Transformer;4.8VA;Chassis;Pri:117/234VAC;Sec:Ser 24VCT,Par 12V;Dual - 70181213 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;4.8VA;Chassis;Pri:117/234VAC;Sec:Ser 24VCT,Par 12V;Dual
70181213
Transformer;4.8VA;Chassis;Pri:117/234VAC;Sec:Ser 24VCT,Par 12V;Dual 70181213
117⁄234 VAC Primary Voltage, Dual Primary Type, Chassis Mount, 6 in. Lead Length, Power Transformer Secondaries can be used as a center tapped secondary, parallel connected or used individually Open style No electrostatic shield required Hi-pot test of 2000 V (RMS) Dual Primary 117/234 VAC, 50/60 Hz All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually Open Style, Chassis Mount with Minimum 6" Long Leads Dual Bobbin Design — No Electrostatic Shield Required Class B Insulation (130°C) Hi-Pot Test of 2,000 V RMS UL Listed — E50394, and CSA Certified — LR3902 Meets NAFTA Requirements

117⁄234 VAC Primary Voltage, Dual Primary Type, Chassis Mount, 6 in. Lead Length, Power Transformer

  • Secondaries can be used as a center tapped secondary, parallel connected or used individually
  • Open style
  • No electrostatic shield required
  • Hi-pot test of 2000 V (RMS)
  • Dual Primary 117/234 VAC, 50/60 Hz
  • All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually
  • Open Style, Chassis Mount with Minimum 6" Long Leads
  • Dual Bobbin Design — No Electrostatic Shield Required
  • Class B Insulation (130°C)
  • Hi-Pot Test of 2,000 V RMS
  • UL Listed — E50394, and CSA Certified — LR3902
  • Meets NAFTA Requirements
Supplier's Site
Shenzhen, China
Transformers - Power Transformers
266EA24
Transformers - Power Transformers 266EA24
PWR XFMR LAMINATED 4.8VA CHAS MT

PWR XFMR LAMINATED 4.8VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 266EA24 266EA24 HM4927-ND 70181213 266EA24
Product Name Transformers - Power Transformers Transformers Power Transformers Transformer;4.8VA;Chassis;Pri:117/234VAC;Sec:Ser 24VCT,Par 12V;Dual Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Power Rating (VA) 4.8 VA 4.8 VA 4.8 VA 4.8 VA 4.8 VA
Standards / Compliance RoHS CSA; UL
Mounting Chassis Chassis
Construction Laminate SplitCore Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 161D16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 1 VA
View Details
4 suppliers
Transformers - Power Transformers - 166E6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 6.3 volts
Power Rating (VA) 0.9500 VA
View Details
3 suppliers
Transformers - Power Transformers - 160D20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 10 volts
Power Rating (VA) 1 VA
View Details
4 suppliers
Transformers - Power Transformers - 1182E110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 110 volts
View Details
3 suppliers