Features
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Dual Primary - Size - Secondary (RMS)
115/230V
Part No. - (VA) - Series - Parallel
229E10 - 2 10V C.T. @ 250ma 5V @ 500ma
229A10 - 6 10V C.T. @ 600ma 5V @ 1.2A
229B10 - 12 10V C.T. @ 1.2A 5V @ 2.4A
229C10 - 24 10V C.T. @ 2.4A 5V @ 4.8A
229D10 - 48 10V C.T. @ 4.8A 5V @ 9.6A
229E12 - 2 12.6V C.T. @ 200ma 6.3V @ 400ma
229A12 - 6 12.6V C.T. @ 450ma 6.3V @ 900ma
229B12 - 12 12.6V C.T. @ 900ma 6.3V @ 1.8a
229C12 - 24 12.6V C.T. @ 1.9A 6.3V @ 3.8A
229D12 - 48 12.6V C.T. @ 3.8A 6.3V @ 7.6A
229E16 - 2 16V C.T. @ 150ma 8V @ 300ma
229A16 - 6 16V C.T. @ 350ma 8V @ 700ma
229B16 - 12 16V C.T. @ 700ma 8V @ 1.4A
229C16 - 24 16V C.T. @ 1.5A 8V @ 3A
229D16 - 48 16V C.T. @ 3A 8V @ 6A
229E20 - 2 20V C.T. @ 125ma 10V @ 250ma
229A20 - 6 20V C.T. @ 300ma 10V @ 600ma
229B20 - 12 20V C.T. @ 600ma 10V @ 1.2A
229C20 - 24 20V C.T. @ 1.2A 10V @ 2.4A
229D20 - 48 20V C.T. @ 2.4A 10V @ 4.8A
229E24 - 2 24V C.T. @ 100ma 12V @ 200ma
229A24 - 6 24V C.T. @ 250ma 12V @ 500ma
229B24 - 12 24V C.T. @ 500ma 12V @ 1A
229C24 - 24 24V C.T. @ 1A 12V @ 2A
229D24 - 48 24V C.T. @ 2A 12V @ 4A
229E30 - 2 30V C.T. @ 85ma 15V @ 170ma
229A30 - 6 30V C.T. @ 200ma 15V @ 400ma
229B30 - 12 30V C.T. @ 400ma 15V @ 800ma
229C30 - 24 30V C.T. @ 800ma 15V @ 1.6A
229D30 - 48 30V C.T. @ 1.6A 15V @ 3.2A
229E34 - 2 34V C.T. @ 75ma 17V @ 150ma
229A34 - 6 34V C.T. @ 170ma 17V @ 340ma
229B34 - 12 34V C.T. @ 340ma 17V @ 680ma
229C34 - 24 34V C.T. @ 700ma 17V @ 1.4A
229D34 - 48 34V C.T. @ 1.4A 17V @ 2.8A
229E40 - 2 40V C.T. @ 60ma 20V @ 120ma
229A40 - 6 40V C.T. @ 150ma 20V @ 300ma
229B40 - 12 40V C.T. @ 300ma 20V @ 600ma
229C40 - 24 40V C.T. @ 600ma 20V @ 1.2A
229D40 - 48 40V C.T. @ 1.2A 20V @ 2.4A
229E56 - 2 56V C.T. @ 45ma 28V @ 90ma
229A56 - 6 56V C.T. @ 100ma 28V @ 200ma
229B56 - 12 56V C.T. @ 200ma 28V @ 400ma
229C56 - 24 56V C.T. @ 425ma 28V @ 850ma
229D56 - 48 56V C.T. @ 850ma 28V @ 1.7A
229E88 - 2 88V C.T. @ 28ma 44V @ 56ma
229A88 - 6 88V C.T. @ 65ma 44V @ 130ma
229B88 - 12 88V C.T. @ 130ma 44V @ 260ma
229E120 - 2 120V C.T. @ 20ma 60V @ 40ma
229A120 - 6 120V C.T. @ 50ma 60V @ 100ma
229B120 - 12 120V C.T. @ 100ma 60V @ 200ma
229E230 - 2 230V C.T. @ 10ma 115V @ 20ma
229A230 - 6 230V C.T. @ 25ma 115V @ 50ma
229B230 - 12 230V C.T. @ 50ma 115V @ 100ma
Mechanical & Schematic Data
Units shown: inch. Switch units to: mm
Size - Regulation - PC Board - Pin Size - Dimensions
(VA) - Card Spacing - A - B - C - D - D1 - E
2 0.3 0.75 0.02 x 0.04 1.56 1.88 0.65 0.38 0.38 1.60
6 0.3 1.00 0.02 x 0.04 1.56 1.88 0.85 0.38 0.38 1.60
12 0.2 1.25 0.02 x 0.04 2.00 2.50 1.07 0.50 0.50 2.00
24 0.15 1.50 0.04 x 0.04 2.25 2.87 1.25 0.60 0.53 1.90
48 0.15 1.50 0.04 x 0.04 2.50 3.12 1.38 0.60 0.66 2.18
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers |
| Product Number | 229E30 | HM4889-ND | 229E30 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Output Voltage | 15 volts | 15 to 30 volts | |
| Power Rating (VA) | 2 VA | 2 VA | 2 VA |
| Standards / Compliance | RoHS | ||
| Mounting | Chip Transformer |