Hammond Manufacturing Company Inc. Transformers - Power Transformers 229C30

Description
Features Low profile mounting, dual - split bobbin design. Low primary to secondary coupling, balanced windings, no electrostatic shield required and low EMF radiation due to semi-toroidal design. Universal dual primary 115/230V - 50/60 Hz. High insulation - Hipot of 1,750V RMS. Class B insulation - 130 degrees C. C UL US recognized. UL file E207860 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Dual Primary - Size - Secondary (RMS) 115/230V Part No. - (VA) - Series - Parallel 229E10 - 2 10V C.T. @ 250ma 5V @ 500ma 229A10 - 6 10V C.T. @ 600ma 5V @ 1.2A 229B10 - 12 10V C.T. @ 1.2A 5V @ 2.4A 229C10 - 24 10V C.T. @ 2.4A 5V @ 4.8A 229D10 - 48 10V C.T. @ 4.8A 5V @ 9.6A 229E12 - 2 12.6V C.T. @ 200ma 6.3V @ 400ma 229A12 - 6 12.6V C.T. @ 450ma 6.3V @ 900ma 229B12 - 12 12.6V C.T. @ 900ma 6.3V @ 1.8a 229C12 - 24 12.6V C.T. @ 1.9A 6.3V @ 3.8A 229D12 - 48 12.6V C.T. @ 3.8A 6.3V @ 7.6A 229E16 - 2 16V C.T. @ 150ma 8V @ 300ma 229A16 - 6 16V C.T. @ 350ma 8V @ 700ma 229B16 - 12 16V C.T. @ 700ma 8V @ 1.4A 229C16 - 24 16V C.T. @ 1.5A 8V @ 3A 229D16 - 48 16V C.T. @ 3A 8V @ 6A 229E20 - 2 20V C.T. @ 125ma 10V @ 250ma 229A20 - 6 20V C.T. @ 300ma 10V @ 600ma 229B20 - 12 20V C.T. @ 600ma 10V @ 1.2A 229C20 - 24 20V C.T. @ 1.2A 10V @ 2.4A 229D20 - 48 20V C.T. @ 2.4A 10V @ 4.8A 229E24 - 2 24V C.T. @ 100ma 12V @ 200ma 229A24 - 6 24V C.T. @ 250ma 12V @ 500ma 229B24 - 12 24V C.T. @ 500ma 12V @ 1A 229C24 - 24 24V C.T. @ 1A 12V @ 2A 229D24 - 48 24V C.T. @ 2A 12V @ 4A 229E30 - 2 30V C.T. @ 85ma 15V @ 170ma 229A30 - 6 30V C.T. @ 200ma 15V @ 400ma 229B30 - 12 30V C.T. @ 400ma 15V @ 800ma 229C30 - 24 30V C.T. @ 800ma 15V @ 1.6A 229D30 - 48 30V C.T. @ 1.6A 15V @ 3.2A 229E34 - 2 34V C.T. @ 75ma 17V @ 150ma 229A34 - 6 34V C.T. @ 170ma 17V @ 340ma 229B34 - 12 34V C.T. @ 340ma 17V @ 680ma 229C34 - 24 34V C.T. @ 700ma 17V @ 1.4A 229D34 - 48 34V C.T. @ 1.4A 17V @ 2.8A 229E40 - 2 40V C.T. @ 60ma 20V @ 120ma 229A40 - 6 40V C.T. @ 150ma 20V @ 300ma 229B40 - 12 40V C.T. @ 300ma 20V @ 600ma 229C40 - 24 40V C.T. @ 600ma 20V @ 1.2A 229D40 - 48 40V C.T. @ 1.2A 20V @ 2.4A 229E56 - 2 56V C.T. @ 45ma 28V @ 90ma 229A56 - 6 56V C.T. @ 100ma 28V @ 200ma 229B56 - 12 56V C.T. @ 200ma 28V @ 400ma 229C56 - 24 56V C.T. @ 425ma 28V @ 850ma 229D56 - 48 56V C.T. @ 850ma 28V @ 1.7A 229E88 - 2 88V C.T. @ 28ma 44V @ 56ma 229A88 - 6 88V C.T. @ 65ma 44V @ 130ma 229B88 - 12 88V C.T. @ 130ma 44V @ 260ma 229E120 - 2 120V C.T. @ 20ma 60V @ 40ma 229A120 - 6 120V C.T. @ 50ma 60V @ 100ma 229B120 - 12 120V C.T. @ 100ma 60V @ 200ma 229E230 - 2 230V C.T. @ 10ma 115V @ 20ma 229A230 - 6 230V C.T. @ 25ma 115V @ 50ma 229B230 - 12 230V C.T. @ 50ma 115V @ 100ma Mechanical & Schematic Data Units shown: inch. Switch units to: mm Size - Regulation - PC Board - Pin Size - Dimensions (VA) - Card Spacing - A - B - C - D - D1 - E 2 0.3 0.75 0.02 x 0.04 1.56 1.88 0.65 0.38 0.38 1.60 6 0.3 1.00 0.02 x 0.04 1.56 1.88 0.85 0.38 0.38 1.60 12 0.2 1.25 0.02 x 0.04 2.00 2.50 1.07 0.50 0.50 2.00 24 0.15 1.50 0.04 x 0.04 2.25 2.87 1.25 0.60 0.53 1.90 48 0.15 1.50 0.04 x 0.04 2.50 3.12 1.38 0.60 0.66 2.18
Request a Quote Datasheet
Description
Features Low profile mounting, dual - split bobbin design. Low primary to secondary coupling, balanced windings, no electrostatic shield required and low EMF radiation due to semi-toroidal design. Universal dual primary 115/230V - 50/60 Hz. High insulation - Hipot of 1,750V RMS. Class B insulation - 130 degrees C. C UL US recognized. UL file E207860 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Dual Primary - Size - Secondary (RMS) 115/230V Part No. - (VA) - Series - Parallel 229E10 - 2 10V C.T. @ 250ma 5V @ 500ma 229A10 - 6 10V C.T. @ 600ma 5V @ 1.2A 229B10 - 12 10V C.T. @ 1.2A 5V @ 2.4A 229C10 - 24 10V C.T. @ 2.4A 5V @ 4.8A 229D10 - 48 10V C.T. @ 4.8A 5V @ 9.6A 229E12 - 2 12.6V C.T. @ 200ma 6.3V @ 400ma 229A12 - 6 12.6V C.T. @ 450ma 6.3V @ 900ma 229B12 - 12 12.6V C.T. @ 900ma 6.3V @ 1.8a 229C12 - 24 12.6V C.T. @ 1.9A 6.3V @ 3.8A 229D12 - 48 12.6V C.T. @ 3.8A 6.3V @ 7.6A 229E16 - 2 16V C.T. @ 150ma 8V @ 300ma 229A16 - 6 16V C.T. @ 350ma 8V @ 700ma 229B16 - 12 16V C.T. @ 700ma 8V @ 1.4A 229C16 - 24 16V C.T. @ 1.5A 8V @ 3A 229D16 - 48 16V C.T. @ 3A 8V @ 6A 229E20 - 2 20V C.T. @ 125ma 10V @ 250ma 229A20 - 6 20V C.T. @ 300ma 10V @ 600ma 229B20 - 12 20V C.T. @ 600ma 10V @ 1.2A 229C20 - 24 20V C.T. @ 1.2A 10V @ 2.4A 229D20 - 48 20V C.T. @ 2.4A 10V @ 4.8A 229E24 - 2 24V C.T. @ 100ma 12V @ 200ma 229A24 - 6 24V C.T. @ 250ma 12V @ 500ma 229B24 - 12 24V C.T. @ 500ma 12V @ 1A 229C24 - 24 24V C.T. @ 1A 12V @ 2A 229D24 - 48 24V C.T. @ 2A 12V @ 4A 229E30 - 2 30V C.T. @ 85ma 15V @ 170ma 229A30 - 6 30V C.T. @ 200ma 15V @ 400ma 229B30 - 12 30V C.T. @ 400ma 15V @ 800ma 229C30 - 24 30V C.T. @ 800ma 15V @ 1.6A 229D30 - 48 30V C.T. @ 1.6A 15V @ 3.2A 229E34 - 2 34V C.T. @ 75ma 17V @ 150ma 229A34 - 6 34V C.T. @ 170ma 17V @ 340ma 229B34 - 12 34V C.T. @ 340ma 17V @ 680ma 229C34 - 24 34V C.T. @ 700ma 17V @ 1.4A 229D34 - 48 34V C.T. @ 1.4A 17V @ 2.8A 229E40 - 2 40V C.T. @ 60ma 20V @ 120ma 229A40 - 6 40V C.T. @ 150ma 20V @ 300ma 229B40 - 12 40V C.T. @ 300ma 20V @ 600ma 229C40 - 24 40V C.T. @ 600ma 20V @ 1.2A 229D40 - 48 40V C.T. @ 1.2A 20V @ 2.4A 229E56 - 2 56V C.T. @ 45ma 28V @ 90ma 229A56 - 6 56V C.T. @ 100ma 28V @ 200ma 229B56 - 12 56V C.T. @ 200ma 28V @ 400ma 229C56 - 24 56V C.T. @ 425ma 28V @ 850ma 229D56 - 48 56V C.T. @ 850ma 28V @ 1.7A 229E88 - 2 88V C.T. @ 28ma 44V @ 56ma 229A88 - 6 88V C.T. @ 65ma 44V @ 130ma 229B88 - 12 88V C.T. @ 130ma 44V @ 260ma 229E120 - 2 120V C.T. @ 20ma 60V @ 40ma 229A120 - 6 120V C.T. @ 50ma 60V @ 100ma 229B120 - 12 120V C.T. @ 100ma 60V @ 200ma 229E230 - 2 230V C.T. @ 10ma 115V @ 20ma 229A230 - 6 230V C.T. @ 25ma 115V @ 50ma 229B230 - 12 230V C.T. @ 50ma 115V @ 100ma Mechanical & Schematic Data Units shown: inch. Switch units to: mm Size - Regulation - PC Board - Pin Size - Dimensions (VA) - Card Spacing - A - B - C - D - D1 - E 2 0.3 0.75 0.02 x 0.04 1.56 1.88 0.65 0.38 0.38 1.60 6 0.3 1.00 0.02 x 0.04 1.56 1.88 0.85 0.38 0.38 1.60 12 0.2 1.25 0.02 x 0.04 2.00 2.50 1.07 0.50 0.50 2.00 24 0.15 1.50 0.04 x 0.04 2.25 2.87 1.25 0.60 0.53 1.90 48 0.15 1.50 0.04 x 0.04 2.50 3.12 1.38 0.60 0.66 2.18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 229C30 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
229C30
Transformers - Power Transformers 229C30
Features Low profile mounting, dual - split bobbin design. Low primary to secondary coupling, balanced windings, no electrostatic shield required and low EMF radiation due to semi-toroidal design. Universal dual primary 115/230V - 50/60 Hz. High insulation - Hipot of 1,750V RMS. Class B insulation - 130 degrees C. C UL US recognized. UL file E207860 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Dual Primary - Size - Secondary (RMS) 115/230V Part No. - (VA) - Series - Parallel 229E10 - 2 10V C.T. @ 250ma 5V @ 500ma 229A10 - 6 10V C.T. @ 600ma 5V @ 1.2A 229B10 - 12 10V C.T. @ 1.2A 5V @ 2.4A 229C10 - 24 10V C.T. @ 2.4A 5V @ 4.8A 229D10 - 48 10V C.T. @ 4.8A 5V @ 9.6A 229E12 - 2 12.6V C.T. @ 200ma 6.3V @ 400ma 229A12 - 6 12.6V C.T. @ 450ma 6.3V @ 900ma 229B12 - 12 12.6V C.T. @ 900ma 6.3V @ 1.8a 229C12 - 24 12.6V C.T. @ 1.9A 6.3V @ 3.8A 229D12 - 48 12.6V C.T. @ 3.8A 6.3V @ 7.6A 229E16 - 2 16V C.T. @ 150ma 8V @ 300ma 229A16 - 6 16V C.T. @ 350ma 8V @ 700ma 229B16 - 12 16V C.T. @ 700ma 8V @ 1.4A 229C16 - 24 16V C.T. @ 1.5A 8V @ 3A 229D16 - 48 16V C.T. @ 3A 8V @ 6A 229E20 - 2 20V C.T. @ 125ma 10V @ 250ma 229A20 - 6 20V C.T. @ 300ma 10V @ 600ma 229B20 - 12 20V C.T. @ 600ma 10V @ 1.2A 229C20 - 24 20V C.T. @ 1.2A 10V @ 2.4A 229D20 - 48 20V C.T. @ 2.4A 10V @ 4.8A 229E24 - 2 24V C.T. @ 100ma 12V @ 200ma 229A24 - 6 24V C.T. @ 250ma 12V @ 500ma 229B24 - 12 24V C.T. @ 500ma 12V @ 1A 229C24 - 24 24V C.T. @ 1A 12V @ 2A 229D24 - 48 24V C.T. @ 2A 12V @ 4A 229E30 - 2 30V C.T. @ 85ma 15V @ 170ma 229A30 - 6 30V C.T. @ 200ma 15V @ 400ma 229B30 - 12 30V C.T. @ 400ma 15V @ 800ma 229C30 - 24 30V C.T. @ 800ma 15V @ 1.6A 229D30 - 48 30V C.T. @ 1.6A 15V @ 3.2A 229E34 - 2 34V C.T. @ 75ma 17V @ 150ma 229A34 - 6 34V C.T. @ 170ma 17V @ 340ma 229B34 - 12 34V C.T. @ 340ma 17V @ 680ma 229C34 - 24 34V C.T. @ 700ma 17V @ 1.4A 229D34 - 48 34V C.T. @ 1.4A 17V @ 2.8A 229E40 - 2 40V C.T. @ 60ma 20V @ 120ma 229A40 - 6 40V C.T. @ 150ma 20V @ 300ma 229B40 - 12 40V C.T. @ 300ma 20V @ 600ma 229C40 - 24 40V C.T. @ 600ma 20V @ 1.2A 229D40 - 48 40V C.T. @ 1.2A 20V @ 2.4A 229E56 - 2 56V C.T. @ 45ma 28V @ 90ma 229A56 - 6 56V C.T. @ 100ma 28V @ 200ma 229B56 - 12 56V C.T. @ 200ma 28V @ 400ma 229C56 - 24 56V C.T. @ 425ma 28V @ 850ma 229D56 - 48 56V C.T. @ 850ma 28V @ 1.7A 229E88 - 2 88V C.T. @ 28ma 44V @ 56ma 229A88 - 6 88V C.T. @ 65ma 44V @ 130ma 229B88 - 12 88V C.T. @ 130ma 44V @ 260ma 229E120 - 2 120V C.T. @ 20ma 60V @ 40ma 229A120 - 6 120V C.T. @ 50ma 60V @ 100ma 229B120 - 12 120V C.T. @ 100ma 60V @ 200ma 229E230 - 2 230V C.T. @ 10ma 115V @ 20ma 229A230 - 6 230V C.T. @ 25ma 115V @ 50ma 229B230 - 12 230V C.T. @ 50ma 115V @ 100ma Mechanical & Schematic Data Units shown: inch. Switch units to: mm Size - Regulation - PC Board - Pin Size - Dimensions (VA) - Card Spacing - A - B - C - D - D1 - E 2 0.3 0.75 0.02 x 0.04 1.56 1.88 0.65 0.38 0.38 1.60 6 0.3 1.00 0.02 x 0.04 1.56 1.88 0.85 0.38 0.38 1.60 12 0.2 1.25 0.02 x 0.04 2.00 2.50 1.07 0.50 0.50 2.00 24 0.15 1.50 0.04 x 0.04 2.25 2.87 1.25 0.60 0.53 1.90 48 0.15 1.50 0.04 x 0.04 2.50 3.12 1.38 0.60 0.66 2.18

Features

  • Low profile mounting, dual - split bobbin design.
  • Low primary to secondary coupling, balanced windings, no electrostatic shield required and low EMF radiation due to semi-toroidal design.
  • Universal dual primary 115/230V - 50/60 Hz.
  • High insulation - Hipot of 1,750V RMS.
  • Class B insulation - 130 degrees C.
  • C UL US recognized. UL file E207860

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Dual Primary - Size - Secondary (RMS)
115/230V
Part No. - (VA) - Series - Parallel
229E10 - 2 10V C.T. @ 250ma 5V @ 500ma
229A10 - 6 10V C.T. @ 600ma 5V @ 1.2A
229B10 - 12 10V C.T. @ 1.2A 5V @ 2.4A
229C10 - 24 10V C.T. @ 2.4A 5V @ 4.8A
229D10 - 48 10V C.T. @ 4.8A 5V @ 9.6A
229E12 - 2 12.6V C.T. @ 200ma 6.3V @ 400ma
229A12 - 6 12.6V C.T. @ 450ma 6.3V @ 900ma
229B12 - 12 12.6V C.T. @ 900ma 6.3V @ 1.8a
229C12 - 24 12.6V C.T. @ 1.9A 6.3V @ 3.8A
229D12 - 48 12.6V C.T. @ 3.8A 6.3V @ 7.6A
229E16 - 2 16V C.T. @ 150ma 8V @ 300ma
229A16 - 6 16V C.T. @ 350ma 8V @ 700ma
229B16 - 12 16V C.T. @ 700ma 8V @ 1.4A
229C16 - 24 16V C.T. @ 1.5A 8V @ 3A
229D16 - 48 16V C.T. @ 3A 8V @ 6A
229E20 - 2 20V C.T. @ 125ma 10V @ 250ma
229A20 - 6 20V C.T. @ 300ma 10V @ 600ma
229B20 - 12 20V C.T. @ 600ma 10V @ 1.2A
229C20 - 24 20V C.T. @ 1.2A 10V @ 2.4A
229D20 - 48 20V C.T. @ 2.4A 10V @ 4.8A
229E24 - 2 24V C.T. @ 100ma 12V @ 200ma
229A24 - 6 24V C.T. @ 250ma 12V @ 500ma
229B24 - 12 24V C.T. @ 500ma 12V @ 1A
229C24 - 24 24V C.T. @ 1A 12V @ 2A
229D24 - 48 24V C.T. @ 2A 12V @ 4A
229E30 - 2 30V C.T. @ 85ma 15V @ 170ma
229A30 - 6 30V C.T. @ 200ma 15V @ 400ma
229B30 - 12 30V C.T. @ 400ma 15V @ 800ma
229C30 - 24 30V C.T. @ 800ma 15V @ 1.6A
229D30 - 48 30V C.T. @ 1.6A 15V @ 3.2A
229E34 - 2 34V C.T. @ 75ma 17V @ 150ma
229A34 - 6 34V C.T. @ 170ma 17V @ 340ma
229B34 - 12 34V C.T. @ 340ma 17V @ 680ma
229C34 - 24 34V C.T. @ 700ma 17V @ 1.4A
229D34 - 48 34V C.T. @ 1.4A 17V @ 2.8A
229E40 - 2 40V C.T. @ 60ma 20V @ 120ma
229A40 - 6 40V C.T. @ 150ma 20V @ 300ma
229B40 - 12 40V C.T. @ 300ma 20V @ 600ma
229C40 - 24 40V C.T. @ 600ma 20V @ 1.2A
229D40 - 48 40V C.T. @ 1.2A 20V @ 2.4A
229E56 - 2 56V C.T. @ 45ma 28V @ 90ma
229A56 - 6 56V C.T. @ 100ma 28V @ 200ma
229B56 - 12 56V C.T. @ 200ma 28V @ 400ma
229C56 - 24 56V C.T. @ 425ma 28V @ 850ma
229D56 - 48 56V C.T. @ 850ma 28V @ 1.7A
229E88 - 2 88V C.T. @ 28ma 44V @ 56ma
229A88 - 6 88V C.T. @ 65ma 44V @ 130ma
229B88 - 12 88V C.T. @ 130ma 44V @ 260ma
229E120 - 2 120V C.T. @ 20ma 60V @ 40ma
229A120 - 6 120V C.T. @ 50ma 60V @ 100ma
229B120 - 12 120V C.T. @ 100ma 60V @ 200ma
229E230 - 2 230V C.T. @ 10ma 115V @ 20ma
229A230 - 6 230V C.T. @ 25ma 115V @ 50ma
229B230 - 12 230V C.T. @ 50ma 115V @ 100ma

Mechanical & Schematic Data

Units shown: inch. Switch units to: mm


Size - Regulation - PC Board - Pin Size - Dimensions
(VA) - Card Spacing - A - B - C - D - D1 - E
2 0.3 0.75 0.02 x 0.04 1.56 1.88 0.65 0.38 0.38 1.60
6 0.3 1.00 0.02 x 0.04 1.56 1.88 0.85 0.38 0.38 1.60
12 0.2 1.25 0.02 x 0.04 2.00 2.50 1.07 0.50 0.50 2.00
24 0.15 1.50 0.04 x 0.04 2.25 2.87 1.25 0.60 0.53 1.90
48 0.15 1.50 0.04 x 0.04 2.50 3.12 1.38 0.60 0.66 2.18

Supplier's Site
Power Transformers - HM4869-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4869-ND
Power Transformers HM4869-ND
PWR XFMR SEMI-TORO 24VA TH

PWR XFMR SEMI-TORO 24VA TH

Buy Now Datasheet
Transformers - 229C30 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
229C30
Transformers 229C30
TX 115/230V 24VA 50/60HZ

TX 115/230V 24VA 50/60HZ

Buy Now
Transformer, low voltage pc mt, VA:24, Pri:115/230V, Sec:30V/.8A or 15V/1.6A - 70180879 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, low voltage pc mt, VA:24, Pri:115/230V, Sec:30V/.8A or 15V/1.6A
70180879
Transformer, low voltage pc mt, VA:24, Pri:115/230V, Sec:30V/.8A or 15V/1.6A 70180879
Features: CSA Certified (File #LR3902) UL Recognized (File #E50394) Universal Dual Primary 115/230 V, 50/60 Hz Low Primary to Secondary Coupling Balanced Windings No Electrostatic Shield Required Low EMF Radiation Due to Semi-Toroidal Design Dual — Split Bobbin Design High Insulation — Hi-Pot of 1,750 VRMS Class B Insulation — 130°C Low Profile Mounting

Features:

  • CSA Certified (File #LR3902)
  • UL Recognized (File #E50394)
  • Universal Dual Primary 115/230 V, 50/60 Hz
  • Low Primary to Secondary Coupling
  • Balanced Windings
  • No Electrostatic Shield Required
  • Low EMF Radiation Due to Semi-Toroidal Design
  • Dual — Split Bobbin Design
  • High Insulation — Hi-Pot of 1,750 VRMS
  • Class B Insulation — 130°C
  • Low Profile Mounting
Supplier's Site
Futian, China
Transformers - Power Transformers
229C30
Transformers - Power Transformers 229C30
PWR XFMR SEMI-TORO 24VA TH

PWR XFMR SEMI-TORO 24VA TH

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers Power Transformers
Product Number 229C30 HM4869-ND 229C30 70180879 229C30
Product Name Transformers - Power Transformers Power Transformers Transformers Transformer, low voltage pc mt, VA:24, Pri:115/230V, Sec:30V/.8A or 15V/1.6A Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Impedance Matching Transformer; Isolation
Output Voltage 15 volts 15 to 30 volts 15 to 30 volts 15 to 30 volts
Power Rating (VA) 24 VA 24 VA 24 VA 24 VA 24 VA
Standards / Compliance RoHS UL
Mounting Chip Transformer PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182F30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 30 volts
View Details
4 suppliers
Transformers - Power Transformers - 160E120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 1.2 VA
View Details
3 suppliers
Transformers - Power Transformers - 182Q12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 12 volts
View Details
3 suppliers
Transformers - Power Transformers - 160G10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 5 volts
Power Rating (VA) 4.4 VA
View Details
4 suppliers