Features
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
226 Series:
Units shown: inch. Switch units to: mm
Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight
(VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs.
226D - 1 60 20V C.T. @ 50ma 10V @ 100ma 25 19.7 0.8 0.04 0.22
226F - 1 60 30V C.T. @ 34ma 15V @ 67ma 25 21.7 0.8 0.04 0.22
226H - 1 60 40V C.T. @ 25ma 20V @ 50ma 25 18.9 0.8 0.04 0.22
226N - 20 400 20V C.T. @ 1A 10V @ 2A 35 7.2 0.8 0.04 0.22
226P - 20 400 26V C.T. @ 770ma 13V @ 1.54A 35 7.6 0.8 0.04 0.22
226R - 20 400 30V C.T. @ 670ma 15V @ 1.33A 35 7.5 0.8 0.04 0.22
226T - 20 400 40V C.T. @ 500ma 20V @ 1A 35 7.2 0.8 0.04 0.22
227 Series:
Units shown: inch. Switch units to: mm
Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight
(VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs.
227D - 5 60 20V C.T. @ 250ma 10V @ 500ma 25 20.07 1.05 0.05 0.38
227F - 5 60 30V C.T. @ 170ma 15V @ 340ma 25 24 1.05 0.05 0.38
227H - 5 60 40V C.T. @ 125ma 20V @ 250ma 25 26 1.05 0.05 0.38
227N - 40 400 20V C.T. @ 2A 10V @ 4A 45 6 1.05 0.05 0.38
227P - 40 400 26V C.T. @ 1.54A 13V @ 3.08A 45 5.7 1.05 0.05 0.38
227R - 40 400 30V C.T. @ 1.33A 15V @ 2.66A 45 6 1.05 0.05 0.38
227T - 40 400 40V C.T. @ 1A 20V @ 2A 45 5.7 1.05 0.05 0.38
228 Series:
Units shown: inch. Switch units to: mm
Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight
(VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs.
228D - 10 60 20V C.T. @ 500ma 10V @ 1A 20 12.2 1.22 0.50 0.91
228F - 10 60 30V C.T. @ 340ma 15V @ 670ma 20 12.5 1.22 0.50 0.91
228H - 10 60 40V C.T. @ 250ma 20V @ 500ma 20 12.2 1.22 0.50 0.91
PWR XFMR SEMI-TORO 5VA TH
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 227D | 227D | HM4831-ND | 227D |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Encapsulated Coil Transformer; Electronics; Power Transformer | Power Transformer | ||
| Primary Frequency | 60 Hz | |||
| Output Voltage | 10 volts | 10 to 20 volts | 10 to 20 volts | |
| Power Rating (VA) | 5 VA | 5 VA | 5 VA | 5 VA |
| Standards / Compliance | RoHS |