Hammond Manufacturing Company Inc. Transformers - Power Transformers 226D

Description
Features Primary 115 VAC, 60 or 400Hz. models, 3 case sizes Epoxy cast to withstand shock and severe environments Two coil design provides balanced windings and low magnetic radiation - no electrostatic shield required. 228 series include four, 6-32 X .38 machine screw inserts for less strain on p.c. board connections. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 226 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 226D - 1 60 20V C.T. @ 50ma 10V @ 100ma 25 19.7 0.8 0.04 0.22 226F - 1 60 30V C.T. @ 34ma 15V @ 67ma 25 21.7 0.8 0.04 0.22 226H - 1 60 40V C.T. @ 25ma 20V @ 50ma 25 18.9 0.8 0.04 0.22 226N - 20 400 20V C.T. @ 1A 10V @ 2A 35 7.2 0.8 0.04 0.22 226P - 20 400 26V C.T. @ 770ma 13V @ 1.54A 35 7.6 0.8 0.04 0.22 226R - 20 400 30V C.T. @ 670ma 15V @ 1.33A 35 7.5 0.8 0.04 0.22 226T - 20 400 40V C.T. @ 500ma 20V @ 1A 35 7.2 0.8 0.04 0.22 227 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 227D - 5 60 20V C.T. @ 250ma 10V @ 500ma 25 20.07 1.05 0.05 0.38 227F - 5 60 30V C.T. @ 170ma 15V @ 340ma 25 24 1.05 0.05 0.38 227H - 5 60 40V C.T. @ 125ma 20V @ 250ma 25 26 1.05 0.05 0.38 227N - 40 400 20V C.T. @ 2A 10V @ 4A 45 6 1.05 0.05 0.38 227P - 40 400 26V C.T. @ 1.54A 13V @ 3.08A 45 5.7 1.05 0.05 0.38 227R - 40 400 30V C.T. @ 1.33A 15V @ 2.66A 45 6 1.05 0.05 0.38 227T - 40 400 40V C.T. @ 1A 20V @ 2A 45 5.7 1.05 0.05 0.38 228 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 228D - 10 60 20V C.T. @ 500ma 10V @ 1A 20 12.2 1.22 0.50 0.91 228F - 10 60 30V C.T. @ 340ma 15V @ 670ma 20 12.5 1.22 0.50 0.91 228H - 10 60 40V C.T. @ 250ma 20V @ 500ma 20 12.2 1.22 0.50 0.91
Request a Quote Datasheet
Description
Features Primary 115 VAC, 60 or 400Hz. models, 3 case sizes Epoxy cast to withstand shock and severe environments Two coil design provides balanced windings and low magnetic radiation - no electrostatic shield required. 228 series include four, 6-32 X .38 machine screw inserts for less strain on p.c. board connections. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 226 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 226D - 1 60 20V C.T. @ 50ma 10V @ 100ma 25 19.7 0.8 0.04 0.22 226F - 1 60 30V C.T. @ 34ma 15V @ 67ma 25 21.7 0.8 0.04 0.22 226H - 1 60 40V C.T. @ 25ma 20V @ 50ma 25 18.9 0.8 0.04 0.22 226N - 20 400 20V C.T. @ 1A 10V @ 2A 35 7.2 0.8 0.04 0.22 226P - 20 400 26V C.T. @ 770ma 13V @ 1.54A 35 7.6 0.8 0.04 0.22 226R - 20 400 30V C.T. @ 670ma 15V @ 1.33A 35 7.5 0.8 0.04 0.22 226T - 20 400 40V C.T. @ 500ma 20V @ 1A 35 7.2 0.8 0.04 0.22 227 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 227D - 5 60 20V C.T. @ 250ma 10V @ 500ma 25 20.07 1.05 0.05 0.38 227F - 5 60 30V C.T. @ 170ma 15V @ 340ma 25 24 1.05 0.05 0.38 227H - 5 60 40V C.T. @ 125ma 20V @ 250ma 25 26 1.05 0.05 0.38 227N - 40 400 20V C.T. @ 2A 10V @ 4A 45 6 1.05 0.05 0.38 227P - 40 400 26V C.T. @ 1.54A 13V @ 3.08A 45 5.7 1.05 0.05 0.38 227R - 40 400 30V C.T. @ 1.33A 15V @ 2.66A 45 6 1.05 0.05 0.38 227T - 40 400 40V C.T. @ 1A 20V @ 2A 45 5.7 1.05 0.05 0.38 228 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 228D - 10 60 20V C.T. @ 500ma 10V @ 1A 20 12.2 1.22 0.50 0.91 228F - 10 60 30V C.T. @ 340ma 15V @ 670ma 20 12.5 1.22 0.50 0.91 228H - 10 60 40V C.T. @ 250ma 20V @ 500ma 20 12.2 1.22 0.50 0.91
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 226D - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
226D
Transformers - Power Transformers 226D
Features Primary 115 VAC, 60 or 400Hz. models, 3 case sizes Epoxy cast to withstand shock and severe environments Two coil design provides balanced windings and low magnetic radiation - no electrostatic shield required. 228 series include four, 6-32 X .38 machine screw inserts for less strain on p.c. board connections. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 226 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 226D - 1 60 20V C.T. @ 50ma 10V @ 100ma 25 19.7 0.8 0.04 0.22 226F - 1 60 30V C.T. @ 34ma 15V @ 67ma 25 21.7 0.8 0.04 0.22 226H - 1 60 40V C.T. @ 25ma 20V @ 50ma 25 18.9 0.8 0.04 0.22 226N - 20 400 20V C.T. @ 1A 10V @ 2A 35 7.2 0.8 0.04 0.22 226P - 20 400 26V C.T. @ 770ma 13V @ 1.54A 35 7.6 0.8 0.04 0.22 226R - 20 400 30V C.T. @ 670ma 15V @ 1.33A 35 7.5 0.8 0.04 0.22 226T - 20 400 40V C.T. @ 500ma 20V @ 1A 35 7.2 0.8 0.04 0.22 227 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 227D - 5 60 20V C.T. @ 250ma 10V @ 500ma 25 20.07 1.05 0.05 0.38 227F - 5 60 30V C.T. @ 170ma 15V @ 340ma 25 24 1.05 0.05 0.38 227H - 5 60 40V C.T. @ 125ma 20V @ 250ma 25 26 1.05 0.05 0.38 227N - 40 400 20V C.T. @ 2A 10V @ 4A 45 6 1.05 0.05 0.38 227P - 40 400 26V C.T. @ 1.54A 13V @ 3.08A 45 5.7 1.05 0.05 0.38 227R - 40 400 30V C.T. @ 1.33A 15V @ 2.66A 45 6 1.05 0.05 0.38 227T - 40 400 40V C.T. @ 1A 20V @ 2A 45 5.7 1.05 0.05 0.38 228 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 228D - 10 60 20V C.T. @ 500ma 10V @ 1A 20 12.2 1.22 0.50 0.91 228F - 10 60 30V C.T. @ 340ma 15V @ 670ma 20 12.5 1.22 0.50 0.91 228H - 10 60 40V C.T. @ 250ma 20V @ 500ma 20 12.2 1.22 0.50 0.91

Features

  • Primary 115 VAC, 60 or 400Hz. models, 3 case sizes
  • Epoxy cast to withstand shock and severe environments
  • Two coil design provides balanced windings and low magnetic radiation - no electrostatic shield required.
  • 228 series include four, 6-32 X .38 machine screw inserts for less strain on p.c. board connections.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


226 Series:

Units shown: inch. Switch units to: mm


Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight
(VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs.
226D - 1 60 20V C.T. @ 50ma 10V @ 100ma 25 19.7 0.8 0.04 0.22
226F - 1 60 30V C.T. @ 34ma 15V @ 67ma 25 21.7 0.8 0.04 0.22
226H - 1 60 40V C.T. @ 25ma 20V @ 50ma 25 18.9 0.8 0.04 0.22
226N - 20 400 20V C.T. @ 1A 10V @ 2A 35 7.2 0.8 0.04 0.22
226P - 20 400 26V C.T. @ 770ma 13V @ 1.54A 35 7.6 0.8 0.04 0.22
226R - 20 400 30V C.T. @ 670ma 15V @ 1.33A 35 7.5 0.8 0.04 0.22
226T - 20 400 40V C.T. @ 500ma 20V @ 1A 35 7.2 0.8 0.04 0.22

227 Series:

Units shown: inch. Switch units to: mm


Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight
(VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs.
227D - 5 60 20V C.T. @ 250ma 10V @ 500ma 25 20.07 1.05 0.05 0.38
227F - 5 60 30V C.T. @ 170ma 15V @ 340ma 25 24 1.05 0.05 0.38
227H - 5 60 40V C.T. @ 125ma 20V @ 250ma 25 26 1.05 0.05 0.38
227N - 40 400 20V C.T. @ 2A 10V @ 4A 45 6 1.05 0.05 0.38
227P - 40 400 26V C.T. @ 1.54A 13V @ 3.08A 45 5.7 1.05 0.05 0.38
227R - 40 400 30V C.T. @ 1.33A 15V @ 2.66A 45 6 1.05 0.05 0.38
227T - 40 400 40V C.T. @ 1A 20V @ 2A 45 5.7 1.05 0.05 0.38

228 Series:

Units shown: inch. Switch units to: mm


Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight
(VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs.
228D - 10 60 20V C.T. @ 500ma 10V @ 1A 20 12.2 1.22 0.50 0.91
228F - 10 60 30V C.T. @ 340ma 15V @ 670ma 20 12.5 1.22 0.50 0.91
228H - 10 60 40V C.T. @ 250ma 20V @ 500ma 20 12.2 1.22 0.50 0.91

Supplier's Site
Power Transformer - 164-226D - ERSAELECTRONICS PTE. LTD.
Singapore
Power Transformer
164-226D
Power Transformer 164-226D
PWR XFMR SEMI-TORO 1VA TH Product overview: 226D from Hammond Manufacturing is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-226D can be used for catalog matching and distributor lookup.

PWR XFMR SEMI-TORO 1VA TH Product overview: 226D from Hammond Manufacturing is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-226D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Transformers - HM4826-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4826-ND
Power Transformers HM4826-ND
PWR XFMR SEMI-TORO 1VA TH

PWR XFMR SEMI-TORO 1VA TH

Buy Now Datasheet
Swedesboro, NJ, United States
Transformers
226D
Transformers 226D
POWER PCB 1VA 115V

POWER PCB 1VA 115V

Buy Now
Power Transformers - 226D - 920333-226D - Win Source Electronics
Laguna Hills, CA, United States
Power Transformers - 226D
920333-226D
Power Transformers - 226D 920333-226D
Manufacturer: Hammond Manufacturing Win Source Part Number: 920333-226D Series: 226 Package: Bulk Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Other Part Number: 226D-ND, HM4826

Manufacturer: Hammond Manufacturing
Win Source Part Number: 920333-226D
Series: 226
Package: Bulk
Mounting: Through Hole
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Other Part Number: 226D-ND, HM4826

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
226D
Transformers - Power Transformers 226D
PWR XFMR SEMI-TORO 1VA TH

PWR XFMR SEMI-TORO 1VA TH

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power Transformers Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number 226D 164-226D HM4826-ND 226D 920333-226D 226D
Product Name Transformers - Power Transformers Power Transformer Power Transformers Transformers Power Transformers - 226D Transformers - Power Transformers
Transformer Type Encapsulated Coil Transformer; Electronics; Power Transformer Power Transformer
Primary Frequency 60 Hz
Output Voltage 10 volts 10 to 20 volts 10 to 20 volts
Power Rating (VA) 1 VA 1 VA 1 VA 1 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data