FIXED IND 3.5MH 10A 96 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 164-197E10-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Powdered Iron; Carbonyl Powder |
| Configuration | Fixed |