Hammond Manufacturing Company Inc. Fixed Inductors - 195B150 195B150

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 873681-195B150 Series: 195 Features: Unshielded - Inductor 1.8mOhm Nonstandard Package: Bulk Package: Nonstandard Mounting: Chassis Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: HM4805, 195B150-ND
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 873681-195B150 Series: 195 Features: Unshielded - Inductor 1.8mOhm Nonstandard Package: Bulk Package: Nonstandard Mounting: Chassis Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: HM4805, 195B150-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 195B150
873681-195B150
Fixed Inductors - 195B150 873681-195B150
Manufacturer: Hammond Manufacturing Win Source Part Number: 873681-195B150 Series: 195 Features: Unshielded - Inductor 1.8mOhm Nonstandard Package: Bulk Package: Nonstandard Mounting: Chassis Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: HM4805, 195B150-ND

Manufacturer: Hammond Manufacturing
Win Source Part Number: 873681-195B150
Series: 195
Features: Unshielded - Inductor 1.8mOhm Nonstandard
Package: Bulk
Package: Nonstandard
Mounting: Chassis Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: HM4805, 195B150-ND

Buy Now Datasheet
Fixed Inductors - HM4805-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM4805-ND
Fixed Inductors HM4805-ND
500µH Unshielded Inductor 150A 1.8mOhm Nonstandard

500µH Unshielded Inductor 150A 1.8mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 873681-195B150 HM4805-ND
Product Name Fixed Inductors - 195B150 Fixed Inductors
Mounting Option Chassis
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-43N 026011C-43NXJRW , 026011C-43NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details