150mH Unshielded Inductor 3A 1Ohm Nonstandard
FIXED IND 150MH 3A 1 OHM CHASSIS
CHOKE, FILTER CHOKE, 0.15H INDUCTANCE, 3000 MA, 1 OHM, 300 VDC, ENCLOSED, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Utmel Electronic Limited | Radwell International | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | HM1567-ND | 348-193V | 38319150 |
| Product Name | Fixed Inductors | FIXED IND 150MH 3A 1 OHM CHASSIS | Inductor/Choke/Coil |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | ||
| Mounting Option | Chassis | Chassis Mount | |
| Technology | Wirewound | ||
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 15 (+/- %) |