Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 193V

Description
Features Enclosed, 4-hole mount chokes (some models also available epoxy potted in a black powder paint - drawn steel housing (see chart). Potted models mount with 1/4" - 20 hardware (included). Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. Minimum 8" long leads. Units will exhibit less inductance at slightly higher currents or more at lower currents. Perfect for high voltage power supply filtering, case matches power transformers & tube audio output transformers. Units are vacuum impregnated with polyurethane varnish for quiet and long life operation. For more sizes and voltages (open - bracket mount type) - link here to our 153-159 Series. Operating temperature range is -40C to 65C Insulation class 105C Proper Henry testing requires an LCR meter in junction with a 25A power supply that does allow for DC bias as well a higher applied AC drive voltage to meet the test specifications.
Request a Quote
Description
Features Enclosed, 4-hole mount chokes (some models also available epoxy potted in a black powder paint - drawn steel housing (see chart). Potted models mount with 1/4" - 20 hardware (included). Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. Minimum 8" long leads. Units will exhibit less inductance at slightly higher currents or more at lower currents. Perfect for high voltage power supply filtering, case matches power transformers & tube audio output transformers. Units are vacuum impregnated with polyurethane varnish for quiet and long life operation. For more sizes and voltages (open - bracket mount type) - link here to our 153-159 Series. Operating temperature range is -40C to 65C Insulation class 105C Proper Henry testing requires an LCR meter in junction with a 25A power supply that does allow for DC bias as well a higher applied AC drive voltage to meet the test specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 193V - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
193V
Transformers - Chokes & Reactors 193V
Features Enclosed, 4-hole mount chokes (some models also available epoxy potted in a black powder paint - drawn steel housing (see chart). Potted models mount with 1/4" - 20 hardware (included). Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. Minimum 8" long leads. Units will exhibit less inductance at slightly higher currents or more at lower currents. Perfect for high voltage power supply filtering, case matches power transformers & tube audio output transformers. Units are vacuum impregnated with polyurethane varnish for quiet and long life operation. For more sizes and voltages (open - bracket mount type) - link here to our 153-159 Series. Operating temperature range is -40C to 65C Insulation class 105C Proper Henry testing requires an LCR meter in junction with a 25A power supply that does allow for DC bias as well a higher applied AC drive voltage to meet the test specifications.

Features

  • Enclosed, 4-hole mount chokes (some models also available epoxy potted in a black powder paint - drawn steel housing (see chart). Potted models mount with 1/4" - 20 hardware (included).
  • Tolerance of 15% on both inductance & resistance.
  • Inductances measured at rated D.C. current.
  • Minimum 8" long leads.
  • Units will exhibit less inductance at slightly higher currents or more at lower currents.
  • Perfect for high voltage power supply filtering, case matches power transformers & tube audio output transformers.
  • Units are vacuum impregnated with polyurethane varnish for quiet and long life operation.
  • For more sizes and voltages (open - bracket mount type) - link here to our 153-159 Series.
  • Operating temperature range is -40C to 65C
  • Insulation class 105C
  • Proper Henry testing requires an LCR meter in junction with a 25A power supply that does allow for DC bias as well a higher applied AC drive voltage to meet the test specifications.
Supplier's Site
Transformers - 193V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
193V
Transformers 193V
CHOKE 150mH @ 3A DC

CHOKE 150mH @ 3A DC

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 193V 193V
Product Name Transformers - Chokes & Reactors Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 140TEX - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 146J - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 107G - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
2 suppliers