Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 100.8VA CHAS
Dual Primary Type, 3⁄16 Mounting Hole Size, Power Transformer
PWR XFMR LAMINATED 100.8VA CHAS
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 186F36 | 186F36 | HM4718-ND | 70181240 | 186F36 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformer;100.8VA;Chassis;Pri:115/230VAC;Sec:36VCT;2.8A;Dual Bobbin | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 36 volts | 36 volts | 36 volts | 36 volts | |
| Secondary Current Rating | 2.8 amps | 2.8 amps | 2.8 amps | 2.8 amps | |
| Power Rating (VA) | 101 VA | 101 VA | 101 VA | 101 VA | 101 VA |