Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 100VA CHAS MT
Features:
PWR XFMR LAMINATED 100VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 186F28 | HM4717-ND | 186F28 | 70181239 | 186F28 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformer; 100VA; Chassis; Pri:115/230VAC; Sec:28VCT; 3.57A; Dual Bobbin | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 28 volts | 28 volts | 28 volts | 28 volts | |
| Secondary Current Rating | 3.57 amps | 3.57 amps | 3.57 amps | 3.57 amps | |
| Power Rating (VA) | 100 VA | 100 VA | 100 VA | 100 VA | 100 VA |