Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 30VA CHAS MT
Features:
PWR XFMR LAMINATED 30VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 186D10 | HM4691-ND | 186D10 | 70181223 | 186D10 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformer;30VA;Chassis;Pri:115/230VAC;Sec:10VCT;3A;Dual | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 10 volts | 10 volts | 10 volts | 10 volts | |
| Secondary Current Rating | 3 amps | 3 amps | 3 amps | 3 amps | |
| Power Rating (VA) | 30 VA | 30 VA | 30 VA | 30 VA | 30 VA |